EN
  • EN
  • DE

HFT5000-25/12-0-200MM

Part No HFT5000-25/12-0-200MM
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description Heat Shrink Tubing and Sleeves HFT5000-25/12-0-200MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Material Polyester, Polyethylene
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
RoHS Non-Compliant
Win Source Part Number 1026458-HFT5000-25/12-0-200MM
Categories Heat Shrink Tubing
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFT5000-25/12-0-200MM CAD Model

Description

The HFT5000-25/12-0-200MM is a heat shrink tubing product manufactured by TE Connectivity. It's designed to provide insulation, abrasion resistance, and environmental protection for wires, cables, joints, and terminals. The '25/12' indicates that it shrinks from a diameter of 25mm to 12mm. The '200MM' refers to its length.

Applications:

  • Electrical insulation
  • Cable bundling and management
  • Strain relief for connectors
  • Protection against abrasion, chemicals, and moisture

Features:

  • Flexible polyolefin material
  • 2:1 shrink ratio (shrinks to half its original diameter)
  • Flame retardant
  • Excellent electrical insulation properties
  • Resistant to common fluids and solvents

Benefits:

  • Secure and reliable insulation
  • Easy and quick installation with heat application
  • Durable protection against environmental factors
  • Professional and neat appearance
  • Long-lasting performance

Technical Specifications:

The HFT5000 series is made from a flexible, flame-retardant polyolefin material. It has a shrink ratio of 2:1, meaning it will shrink to half of its original diameter when heated. The operating temperature range is typically -55°C to +125°C. The dielectric strength and other electrical properties meet industry standards for insulation. The specific dimensions are 25mm initial diameter, 12mm recovered diameter, and 200mm length. This tubing is designed to conform to irregular shapes and provide a tight, secure fit.

This heat shrink tubing is commonly used in a variety of industries, including electronics, automotive, and aerospace. It provides a simple and effective way to insulate and protect electrical connections, ensuring reliable performance and long-term durability. Its flame retardant properties make it suitable for applications where safety is a concern.

You May Also Be Interested in

TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Lowest to $13.6363
TE Connectivity
BOOT MOLDED Y / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Lowest to $16.8851
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess