EN
  • EN
  • DE

SI4705-D50-EVB

Part No SI4705-D50-EVB
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Box
Type Receiver
Frequency 64MHz ~ 108MHz
For Use With/Related Products SI4705
Supplied Contents Board(s)
Base Product Number SI4705
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 1283386-SI4705-D50-EVB
Ultra Librarian 3D Model Ultra Librarian SI4705-D50-EVB CAD Model

Description

The SI4705-D50-EVB is an evaluation board designed to demonstrate the capabilities of the Si4705 FM radio receiver IC. This board allows developers to assess the receiver's performance, features, and ease of integration into various applications.

Applications

  • Evaluation of FM radio receiver performance
  • Prototyping of FM radio applications
  • Testing of signal reception in different environments
  • Educational purposes for understanding FM radio technology

Features

  • On-board Si4705 FM radio receiver IC
  • Antenna input connector
  • Audio output connector
  • Tuning controls for selecting radio stations
  • Volume control

Benefits

  • Simplifies the evaluation of the Si4705 FM radio receiver IC
  • Provides a convenient platform for prototyping FM radio applications
  • Reduces development time and effort
  • Allows for thorough testing of receiver performance

Additional Details

The Si4705 is a highly integrated FM radio receiver IC that offers high performance and low power consumption. The SI4705-D50-EVB provides a complete evaluation environment, including the FM receiver IC, antenna input connector, audio output connector, tuning controls, and volume control. It allows developers to evaluate the receiver's performance in terms of sensitivity, selectivity, and audio quality. The board also enables testing of the receiver's advanced features, such as RDS/RBDS support.

You May Also Be Interested in

Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess