EN
  • EN
  • DE

HD10-9-1939P

Part No HD10-9-1939P
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Mfr TE Connectivity Deutsch Connectors
Series HD10
Package Bulk
Product Status Active
Connector Type Receptacle Housing
Type For Male Pins
Number of Positions 9
Shell Size - Insert 9-39
Shell Size, MIL -
Contact Type Crimp
Contact Size 16
Mounting Type Panel Mount
Mounting Feature Flange
Fastening Type Bayonet Lock
Orientation Keyed
Shell Material Polyamide (PA), Nylon, Glass Filled
Shell Finish -
Housing Color Black
Ingress Protection IP68 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-1
Features -
Shielding Unshielded
Note Contacts Not Included
Includes -
Insert Material Polyamide (PA), Nylon, Glass Filled
Contact Shape Circular
Temperature Range - Operating -40°C ~ 125°C
Base Product Number HD10
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1366104-HD10-9-1939P
Ultra Librarian 3D Model Ultra Librarian HD10-9-1939P CAD Model

Description

The TE Connectivity Deutsch Connectors HD10 series is a circular connector housing designed for male pins.

  • Series: HD10
  • Contact Gender: Male
  • Mounting Type: Panel Mount
  • Number of Positions: 9
  • Contact Type: Crimp
  • Temperature Range: -40°C to 125°C
  • Shielded: Unshielded
  • Housing Color: Black
  • Ingress Protection: IP68
  • Housing Material: Polyamide (PA), Nylon, Glass Filled
  • Flammability Rating: UL94 V-1
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess