EN
  • EN
  • DE

HD10-9-1939P-B022

Part No HD10-9-1939P-B022
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Manufacturer TE Connectivity Deutsch Connectors
Packaging Bulk
Connector Type Receptacle Housing
Type For Male Pins
Number of Positions 9
Shell Size - Insert 9-39
Contact Type Crimp
Contact Size 16
Mounting Panel Mount
Mounting Feature Bulkhead
Fastening Type Bayonet Lock
Orientation Keyed
Shell Material Polyamide (PA), Nylon, Glass Filled
Housing Color Black
Ingress Protection IP68 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-1
Shielding Unshielded
Note Contacts Not Included; Jam Nut Not Included
Insert Material Polyamide (PA), Nylon, Glass Filled
Contact Shape Circular
Temperature Range - Operating -40°C ~ 125°C
Base Product Number HD10
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number HD10-9-1939P-B022-ND,1734-1475,-HD10-9-1939P-B022-SI
Standard Package 200
Win Source Part Number 1334426-HD10-9-1939P-B022
Ultra Librarian 3D Model Ultra Librarian HD10-9-1939P-B022 CAD Model

Description

The TE Connectivity Deutsch Connectors HD10-9-1939P-B022 is a circular connector housing for male pins.

  • Positions: 9
  • Connector Type: receptacle housing
  • Contact Type: crimp
  • Fastening Type: bayonet lock
  • Contact Size: 16
  • Contacts Included: no
  • Jam Nut Included: no
  • Ingress Protection: IP68
  • Shielded: false
  • Material Flammability Rating: UL94 V-1
  • Orientation: keyed
  • Housing Color: black
  • Standard Package: 200
  • Mounting: panel, bulkhead
  • RoHS3 Compliant: true
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess