Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Mfr TE Connectivity AMP Connectors
Series HE
Package Bulk
Product Status Active
Connector Type Insert
Gender Male
Number of Positions 6
Size -
Termination Style Screw
Voltage Rating 500V
Current Rating (Amps) 16A
Contact Type -
Temperature Range - Operating -40°C ~ 125°C
Color -
Housing Material Polycarbonate (PC)
Contact Material -
Contact Finish -
Material Flammability Rating UL94 V-0
Base Product Number HE-006
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1368514-HE-006-M
Ultra Librarian 3D Model Ultra Librarian HE-006-M CAD Model

Description

The TE Connectivity AMP Connectors HE-006-M is a heavy-duty connector insert module manufactured by TE Connectivity AMP Connectors.

  • Temperature Range: -40°C to 125°C
  • Current Rating: 16A
  • Voltage Rating: 500V
  • Connector Type: Insert
  • Positions: 6
  • Housing Material: Polycarbonate (PC)
  • Termination Style: Screw
  • Gender: Male
  • Product Status: Active
  • Series: HE series
  • Base Product Number: HE-006
  • Flammability Rating: UL94 V-0

You May Also Be Interested in

TE Connectivity
H3A-MTGVB-PG11
Lowest to $4.4605
ECAD model for T1739030111-000
TE Connectivity
Need more? Email Us
ECAD model for HE-006-F
TE Connectivity
H3APR-MAGS
Need more? Email Us
ECAD model for T1946031000-000
TE Connectivity
Need more? Email Us
ECAD model for H24B-AD-LB
Phoenix Contact
Need more? Email Us
ECAD model for 1419258
TE Connectivity
H16B-TBFH-PG29
Need more? Email Us
ECAD model for T1750162129-000
TE Connectivity
HK4/0-004-F,WITH ONE SLOT SCREW / Female Insert 4+Ground Position Screw
Need more? Email Us
ECAD model for T2100042201-000
TE Connectivity
H16B-TGH-PG29
Need more? Email Us
ECAD model for T1240160129-000
TE Connectivity
Need more? Email Us
ECAD model for HEEE-072-M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8963 $57.7926
5+ $23.7098 $118.5490
7+ $22.9689 $160.7823
9+ $22.2279 $200.0511
12+ $21.4870 $257.8440
16+ $19.2642 $308.2272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention