Products specifications Report Issue?

Package Tray
Product Status Active
Mounting Type Panel Mount
Circuit SPDT
Switch Function On-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Locking Lever
Actuator Length 15.00mm
Illumination Non-Illuminated
Termination Style Solder Lug
Panel Cutout Dimensions Circular - 6.20mm Dia
Bushing Thread M6 x 0.75
Operating Temperature -20°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian FTD59G04 CAD Model

Description

NULL

You May Also Be Interested in

Honeywell
SWITCH TOGGLE / Toggle Switch 4PDT Panel Mount
Need more? Email Us
ECAD model for 64AT300-1
TE Connectivity
8980K200=8 AMP TOGGLE / Toggle Switch DPST
Need more? Email Us
ECAD model for 1520138-1
E-Switch
SWITCH TOGGLE SPDT 0.4VA 20V / Toggle Switch SPDT Through Hole
Lowest to $2.4693
ECAD model for 200AWMSP1T2A1M2RE
S1B
NKK Switches
Switch Toggle ON None OFF SPST Round Lever Solder Lug 10A 250VAC 30VDC Panel Mount with Threads / SWITCH TOGGLE SPST 5A 125V
Lowest to $0.2058
ECAD model for S1B
S3A
NKK Switches
SWITCH TOGGLE SPDT 15A 125V
Lowest to $0.0617
ECAD model for S3A
TE Connectivity
SWITCH TOGGLE SPST 0.4VA 20V / Toggle Switch SPST Panel Mount
Need more? Email Us
ECAD model for 1-1825192-8
C&K Components
SWITCH TOGGLE SPDT 0.4VA 20V / Toggle Switch SPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for T108LH9ABE
C&K Components
SWITCH TOGGLE SPDT 5A 120V / Toggle Switch SPDT Panel Mount
Need more? Email Us
ECAD model for 7105SPHWQE
Honeywell
SWITCH TOGGLE 4PDT 15A 125V / Toggle Switch 4PDT Panel Mount
Lowest to $105.8130
ECAD model for 4TL1-3D

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention