EN
  • EN
  • DE

FST-21A-13

Part No FST-21A-13
Manufacturer TE Connectivity
Catalog Flat Flex, Ribbon Jumper Cables
Description CABLE FLXSTRP 13POS 2.54MM 1\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Type Flexstrip
Number of Conductors 13
Pitch 0.100" (2.54mm)
Length 1.000" (25.40mm)
Length - Exposed Ends 0.125" (3.18mm)
Termination Style Completely Exposed Wires on Both Sides
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1625815-FST-21A-13
Ultra Librarian 3D Model Ultra Librarian FST-21A-13 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
CABLE FFC 24POS 0.50MM 3"
Lowest to $23.8080
Samtec Inc.
.5MM FLEX CABLE JUMPER / 50 Position FFC, FPC Cable 0.020" (0.50mm) 15.9" (403.9mm)
Need more? Email Us
Molex, LLC
PREMO-FLEX 0.50 JMPR LGT 102 TYP
Need more? Email Us
TE Connectivity
Need more? Email Us
Molex, LLC
CABLE FFC 20POS 1.00MM 6" / Cable Assembly FFC Jumper Cable 20Conductors 60VAC 0.152m
Lowest to $18.8323
Molex, LLC
CABLE FFC 8POS 1.00MM 9" / 8 Position FFC, FPC Cable 0.039" (1.00mm) 9.000" (228.60mm)
Need more? Email Us
TE Connectivity
Need more? Email Us
Wurth Electronics Inc
CABLE FFC/FPC 16POS 0.5MM 1.97"
Lowest to $6.7256
Samtec Inc.
1.00 MM FLAT FLEX CABLE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess