EN
  • EN
  • DE

FSK-72.5KD-17

Part No FSK-72.5KD-17
Manufacturer TE Connectivity
Catalog Flat Flex, Ribbon Jumper Cables
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Flat Flex Ribbon Jumpers, Cables
Mfr TE Connectivity AMP Connectors
Package Tray
Cable Type Flexstrip
Number of Conductors 17
Pitch 0.079" (2.00mm)
Length 2.500" (63.50mm)
Length - Exposed Ends 0.125" (3.18mm)
Termination Style Completely Exposed Wires on Both Sides, Staggered
Base Product Number FSK
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1315403-FSK-72.5KD-17
Ultra Librarian 3D Model Ultra Librarian FSK-72.5KD-17 CAD Model

Description

The FSK-72.5KD-17 is a flat flex ribbon jumper cable designed for use in electronic devices.

  • Pitch: 0.079"
  • Conductors: 17
  • Cable Material: flexstrip
  • Exposed Wires: completely exposed wires on both sides, staggered for ease of use
  • Length: 2.500"
  • Exposed Ends: 0.125"
  • Packaging: tray packaging
  • Manufacturer: TE Connectivity AMP Connectors
  • REACH Status: undefined vendor REACH status

You May Also Be Interested in

Samtec Inc.
.5MM FLEX CABLE JUMPER / 30 Position FFC, FPC Cable 0.020" (0.50mm) 4.300" (109.22mm)
Need more? Email Us
Samtec Inc.
1MM FLEX CABLE JUMPER / 10 Position FFC, FPC Cable 0.039" (1.00mm) 15.5" (393.7mm)
Need more? Email Us
Molex, LLC
0.25mm Pitch Premo-Flex FPC Jump
Need more? Email Us
Molex, LLC
CABLE FFC 22POS 1.00MM 6" / Cable Assembly 0.152m 1mm 22 POS Premo Flex FFC Jumper to Premo Flex FFC Jumper Premo-Flex FFC Jumper Bag
Lowest to $21.4414
TE Connectivity
CABLE FLXSTRP 16POS 2.54MM 1.3" / 16 Position Flexstrip Cable 0.100" (2.54mm) 1.300" (33.02mm)
Need more? Email Us
Molex, LLC
CABLE FFC 25POS 0.30MM 2" / 25 Position FFC, FPC Cable 0.012" (0.30mm) 2.000" (50.80mm)
Need more? Email Us
Molex, LLC
0281000153 / Position Cable
Need more? Email Us
Parlex USA LLC
CABLE FFC 25POS 1.00MM 2"
Need more? Email Us
Samtec Inc.
.5MM FLEX CABLE JUMPER / 10 Position FFC, FPC Cable 0.020" (0.50mm) 10.0" (254.0mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess