EN
  • EN
  • DE

TL431BIDMR2G

Part No TL431BIDMR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.4%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 032436-TL431BIDMR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431BIDMR2G CAD Model

Description

ON Semiconductor TL431BIDMR2G Precision Programmable Reference

The ON Semiconductor TL431BIDMR2G is a versatile, precision programmable voltage reference that can be set to any value between the reference voltage (2.495 V) and 36 volts with two external resistors. This integrated circuit is designed to provide a stable reference voltage for a wide range of applications, including power supplies, battery chargers, and voltage monitoring systems.

This three-terminal adjustable shunt regulator is available in a small surface-mount package and is characterized for operation from -40°C to +85°C. The TL431BIDMR2G offers excellent temperature stability and output current handling capability up to 100 mA. Its low output noise and low dynamic output impedance ensure a stable, low-noise voltage reference suitable for precision applications.

Key Features:

  • Programmable Output Voltage: Adjustable from 2.495 V to 36 V with two external resistors.
  • High Stability: Offers excellent stability over temperature, with a typical drift of only 50 ppm/°C.
  • Low Output Noise: Suitable for noise-sensitive electronic systems.
  • High Accuracy: Features a typical output voltage tolerance of ±0.5%.
  • Wide Operating Temperature Range: Functional across a broad range of temperatures from -40°C to +85°C, making it ideal for industrial applications.
  • Surface-Mount Package: Available in a small SOT-23 package, perfect for space-constrained applications.
  • Output Current Capability: Capable of sourcing or sinking up to 100 mA of output current.

The TL431BIDMR2G's performance and flexibility make it an excellent choice for a wide variety of applications that require a precise voltage reference. Its ease of use and high degree of adjustability help designers to achieve the desired voltage levels with high accuracy and minimal external components. Whether it's for power supply design, voltage monitoring, or any other system requiring a stable reference voltage, the TL431BIDMR2G from ON Semiconductor is a reliable and cost-effective solution.

With its combination of features, the TL431BIDMR2G is an essential component for engineers looking to design robust and precise electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4382 $59.1570
325+ $0.3597 $116.9025
500+ $0.3483 $174.1500
690+ $0.3372 $232.6680
890+ $0.3259 $290.0510
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess