EN
  • EN
  • DE

FN281-2-06

Part No FN281-2-06
Manufacturer TE Connectivity
Catalog AC Power Connectors
Description PWR ENT MOD RCPT IEC320-C14 PNL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades - Module
Number of Positions 3
Filter Type Filtered (EMI, RFI) - Commercial
Current Rating - Filter 2A
Switch Features Switch On-Off
Accomodates a Fuse Yes (Fuse Not Included)
Mounting Type Panel Mount, Flange
Termination Quick Connect - 0.250" (6.3mm)
Features Front or Rear Side Mount
Fuse Holder, Drawer Fuse Holder
Panel Cutout Dimensions Rectangular - 29.00mm x 60.00mm
Material Flammability Rating UL94 V-2
Ingress Protection IP40
Approval Agency CQC, CSA, ENEC, UL
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1536088-FN281-2-06
Ultra Librarian 3D Model Ultra Librarian FN281-2-06 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
Bulgin
PVC INSULATION BOOT
Need more? Email Us
EPCOS (TDK)
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Qualtek
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
Schurter Inc.
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Schurter Inc.
FUSE DRWR FOR PWR MOD F'GRIP 2PL
Need more? Email Us
Bulgin
PWR ENT RCPT IEC320-C14 PNL SLDR / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Lowest to $35.5070
Schurter Inc.
PWR ENT RCPT IEC320-C14 PNL SLDR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess