The MAX1489ECSD from Maxim Integrated is a high-performance, low-power transceiver for RS-485 and RS-422 communication. This device is designed to provide bidirectional data communication on multipoint bus transmission lines. It is suitable for long transmission lines due to its slew-rate-limited driver which minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, making it ideal for industrial, network, and telecom applications.
Key Features:
- Low Power Consumption: The MAX1489ECSD operates with a very low supply current, typically 120µA, making it suitable for power-sensitive applications.
- Slew-Rate Limited: The device features a driver with a controlled slew rate, ensuring reduced EMI and handling of reflections, which allows for reliable data transfer over long cables.
- Half-Duplex Communication: The transceiver supports half-duplex communication, allowing bidirectional communication over a single pair of wires.
- High Data Rates: Capable of data rates up to 2.5Mbps, the MAX1489ECSD is suitable for high-speed data applications.
- Wide Supply Voltage Range: It operates from a single 5V supply, with a range from 4.75V to 5.25V, accommodating varying power supply conditions.
- Extended Temperature Range: The device is designed to operate over the -40°C to +85°C temperature range, ensuring reliability in harsh environments.
- Fail-Safe Receiver: The receiver has a fail-safe feature that guarantees a known output state if the input is open or shorted.
- ESD Protection: The integrated transceiver includes protection against ±15kV electrostatic discharge (ESD) shocks on the transceiver pins, enhancing the robustness of the device in real-world environments.
Applications:
- Industrial control systems
- Building automation
- Network equipment
- Telecommunications systems
The MAX1489ECSD is available in a 14-pin SOIC package and is fully specified for operation over the commercial and industrial temperature ranges. Its combination of features makes it an excellent choice for applications requiring high-speed data communication with robust performance.