The ON Semiconductor NCP3232N is a highly efficient, multi-phase, synchronous buck converter designed to deliver precise voltage regulation for high-performance CPUs, GPUs, and other ASICs that require a dynamic voltage input. This advanced VCore controller is an integral component for modern computing systems, where stable and efficient power delivery is crucial for optimal performance and longevity.
Key Features
- Multi-Phase Operation: Supports up to 6 phases for improved thermal performance and reduced output voltage ripple.
- High Efficiency: Integrated high-performance drivers and MOSFETs ensure efficient power conversion, reducing heat generation and energy loss.
- Programmable Voltage: Offers a flexible voltage setting via an external resistor or through the SMBus interface, catering to various CPU/GPU requirements.
- Dynamic Voltage Control: Supports dynamic voltage scaling to optimize power consumption based on workload demands.
- Robust Protection Features: Includes over-voltage, under-voltage, over-current, and over-temperature protections for enhanced system safety and reliability.
- Compact Design: The small footprint of the controller allows for easy integration into space-constrained applications.
Applications
The NCP3232N is ideally suited for a wide range of high-performance computing applications, including:
- Desktop and Laptop CPUs
- Graphics Processing Units (GPUs)
- High-Speed Networking Equipment
- Enterprise Servers and Storage Systems
- ASICs and FPGA Power Supplies
Technical Specifications
The NCP3232N boasts a robust set of specifications that ensure it meets the demands of modern high-performance electronics:
- Input Voltage Range: 4.5V to 18V
- Output Voltage Range: 0.6V to 1.5V (programmable)
- Switching Frequency: Up to 1.5MHz per phase
- High Current Capability: Supports high current applications with ease
- Efficiency: Optimized for high efficiency across a wide load range
With its advanced feature set and powerful performance, the ON Semiconductor NCP3232N is an ideal solution for powering the next generation of high-performance computing devices.