EN
  • EN
  • DE

EN3646RS71006BN

Part No EN3646RS71006BN
Manufacturer TE Connectivity
Catalog Custom Parts (E - I)
Description Fdba 54-10-6 Sn-k 090 A499
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205264-EN3646RS71006BN
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EN3646RS71006BN CAD Model

Description

The EN3646RS71006BN is a circular connector manufactured by TE Connectivity. It is designed for harsh environment applications requiring reliable and secure connections. This connector is commonly used in aerospace, military, and industrial applications where vibration, temperature extremes, and exposure to fluids are common.

Applications

  • Aerospace: Used in aircraft avionics, control systems, and engine monitoring systems.
  • Military: Employed in military vehicles, communication equipment, and weapon systems.
  • Industrial Automation: Found in robotics, control panels, and heavy machinery.
  • Transportation: Used in railway systems, automotive systems, and marine applications.
  • Medical Equipment: Utilized in medical imaging devices and patient monitoring systems.

Features

  • Shell Material: Typically made from aluminum alloy or stainless steel for high durability.
  • Contact Material: Gold-plated contacts ensure reliable signal transmission.
  • Sealing: Environmentally sealed to protect against moisture, dust, and other contaminants.
  • Vibration Resistance: Designed to withstand high levels of vibration and shock.
  • EMI Shielding: Provides shielding against electromagnetic interference.
  • Polarization: Keyed to prevent mismating.

Benefits

  • Reliable Connection: Ensures secure and stable electrical connections in harsh environments.
  • Long Service Life: High-quality materials and construction ensure long-term reliability.
  • Protection Against Environmental Factors: Sealed design protects against moisture, dust, and corrosion.
  • Easy Installation: Designed for easy and efficient installation.
  • Versatile: Suitable for a wide range of applications requiring robust connectivity.

Additional Details

The EN3646RS71006BN connector features a bayonet locking mechanism for quick and secure mating. It is available in various shell sizes and contact configurations to meet specific application requirements. The connector's rugged design and high-performance materials make it an ideal choice for demanding environments.

When selecting this connector, it is important to consider the specific environmental conditions, electrical requirements, and mechanical stresses of the application. Proper cable selection and termination techniques are also crucial for ensuring reliable performance.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Lattice Semiconductor Corporation
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Hanrun
Lowest to $0.9938

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess