EN
  • EN
  • DE

EN2997SE02461M6

Part No EN2997SE02461M6
Manufacturer TE Connectivity
Catalog Circular Connectors
Description Conn Circular PIN 61 POS Crimp ST Flange Mount 61 Terminal 1 Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Stainless Steel
Body Plating Passivated
Connector Type Circular
Contact Gender Male
Contact Plating Gold
Current Rating 13 A
Gender Receptacle
Military Standard MIL-DTL-83723
Number of Contacts 61
Number of Positions 61
Ratings IP66
REACH SVHC Unknown
RoHS Compliant
Shell Material Stainless Steel
Termination Crimp
Voltage Rating 1.5 kV
Wire Gauge (Max) 14 AWG
Wire Gauge (Min) 18 AWG
Win Source Part Number 1092196-EN2997SE02461M6
Categories Circular Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EN2997SE02461M6 CAD Model

Description

This circular connector electronic component is manufactured by TE Connectivity and has a Win Source Part Number of 1092196-EN2997SE02461M6.

  • Positions: 61
  • Gender: Receptacle
  • Termination: Crimp
  • Voltage Rating: 1.5 kV
  • Current Rating: 13 A
  • Contacts: 61
  • Contact Plating: Gold
  • Rating: IP66
  • Military Standard: MIL-DTL-83723
  • Body Material: Stainless Steel
  • Body Plating: Passivated
  • Contact Gender: Male
  • Shell Material: Stainless Steel
  • Supply and Demand Status: Shortage
  • RoHS Compliant: Yes
  • REACH SVHC: Unknown
  • Wire Gauge (max): 14 AWG
  • Wire Gauge (min): 18 AWG

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
ITT Cannon, LLC
CONN LINE DRAIN 1P SILVER CRIMP / 1 Position Circular Connector Line Drain, Female Sockets Crimp
Lowest to $320.6876
TE Connectivity
Circular Housing MIL-DTL-38999 Receptacle 18 Position Socket Contact Flange Mount
Need more? Email Us
Amphenol
CONN PLUG FMALE XLR 5P GOLD SLDR
Lowest to $2.9728
Others
Lowest to $1.2913
Amphenol Sine Systems Corp
Conn SC-ST Adapter Single Mode/Multimode Simplex Loose Piece
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG HSG FMALE 6POS INLINE / 6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 61POS GOLD CRIMP / 61 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
LEMO
CONN PLUG MALE 5P GOLD SLDR CUP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess