EN
  • EN
  • DE

EM5475-000

Part No EM5475-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Multi-Conductor Cables 55A0122-26-5/9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057168-EM5475-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EM5475-000 CAD Model

Description

The EM5475-000 is a Fiber Optic Cable manufactured by TE Connectivity. It is designed for high-speed data transmission and is suitable for various applications requiring reliable and efficient optical connections.

Applications:

  • Data Centers: Used for interconnecting servers, switches, and storage devices.
  • Telecommunications: Employed in network infrastructure for long-distance communication.
  • Industrial Automation: Utilized in harsh environments for reliable data transfer between control systems and equipment.
  • Medical Imaging: Integrated into medical devices for high-resolution image transmission.
  • Aerospace: Used in aircraft and satellite communication systems.

Features:

  • High Bandwidth: Supports high data transfer rates, ensuring optimal performance.
  • Low Signal Loss: Minimizes signal degradation over long distances.
  • EMI Immunity: Resistant to electromagnetic interference, providing stable and reliable data transmission.
  • Durable Construction: Designed to withstand harsh environmental conditions.
  • Compact Design: Allows for easy installation and integration into existing systems.

Benefits:

  • Improved Data Transmission: Enables faster and more reliable data transfer.
  • Reduced Downtime: Minimizes signal loss and interference, ensuring continuous operation.
  • Enhanced System Performance: Optimizes network performance for improved productivity.
  • Increased Longevity: Durable construction ensures long-term reliability.
  • Cost Savings: Reduces maintenance and replacement costs due to robust design.

Additional Details:

The EM5475-000 fiber optic cable is constructed with high-quality materials to ensure optimal performance and durability. Its specifications include a specific optical fiber type (consult the datasheet for details), connector types, cable length options, and compliance with industry standards. It provides a secure and efficient solution for demanding data communication needs.

You May Also Be Interested in

TE Connectivity
CBL 5POS MALE TO FMALE 3.28' / Cable Assembly 3.28' (1.00m)
Need more? Email Us
TE Connectivity
High Performance Cable 5Conductors 16AWG Tin Plated Copper White 600Vac
Need more? Email Us
Samtec Inc.
Cable Assembly Discrete Wire 0.152m 23 POS Discrete Wire Housing to 23 POS Discrete Wire Housing RCP-RCP
Need more? Email Us
Panduit Corp
Wire Ducting & Raceways 12 Fiber OM4 Plenum Rated Female MTP/MP
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
Molex, LLC
Cable Assembly PVC 8AWG 0.3m 1 Position Crimp Terminal to 1 Position Crimp Terminal Plug-Plug Bag
Need more? Email Us
TE Connectivity
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Amphenol
Mm Fo Dual Fc / Dual Lc 1 M
Need more? Email Us
TE Connectivity
Label Marker, Thermal Transfer Printable Label Polyester Matte Clear 50.8x30480mm
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess