EN
  • EN
  • DE
  • IT

EM5473-000

Part No EM5473-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Multi-Conductor Cables 55A0132-26-2/4/6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969261-EM5473-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EM5473-000 CAD Model

Description

The EM5473-000 is a fiber optic cable manufactured by TE Connectivity. These cables are designed for high-speed data transmission and are widely used in various telecommunications and data networking applications.

Applications:

  • Telecommunications networks: Used to transmit voice, video, and data signals over long distances.
  • Data centers: Provides high-bandwidth connections between servers, storage devices, and network switches.
  • Enterprise networks: Connects different buildings or floors within an organization.
  • Medical imaging equipment: Enables the transfer of large image files with high resolution and speed.
  • Industrial automation: Facilitates the transmission of control signals and data in harsh industrial environments.

Features:

  • High bandwidth: Supports high data transmission rates, enabling fast and efficient communication.
  • Low signal loss: Minimizes signal degradation over long distances, ensuring reliable data transfer.
  • Immunity to electromagnetic interference (EMI): Resists interference from electrical noise, ensuring clear and accurate signal transmission.
  • Small size and lightweight: Easier to handle and install compared to traditional copper cables.
  • Long lifespan: Offers a durable and reliable solution for long-term use.

Benefits:

  • Improved network performance: High bandwidth and low signal loss result in faster data transfer rates and reduced latency.
  • Increased reliability: Immunity to EMI and long lifespan ensure consistent and dependable performance.
  • Reduced infrastructure costs: Smaller size and lightweight design make installation easier and less expensive.
  • Future-proof networks: Supports evolving bandwidth demands and new technologies.
  • Enhanced security: Fiber optic cables are difficult to tap into, providing a more secure communication channel.

Additional Details:

The EM5473-000 cable is typically constructed with a glass or plastic core surrounded by a cladding layer. The cladding reflects light back into the core, enabling efficient signal transmission. Connectors are attached to both ends of the cable to facilitate connections to network equipment. Specific specifications such as cable length, connector type (e.g., LC, SC, ST), and fiber type (e.g., single-mode, multi-mode) would be determined by the individual application requirements.

You May Also Be Interested in

TE Connectivity
SLDR SLV WIRE-WIRE 0.105/0.145" / Wire to Wire Solder Sleeve Transparent - Blue 0.105" (2.67mm), 0.145" (3.68mm)
Need more? Email Us
NXP / Nexperia
FET RF 68V 2.16GHZ TO272-4 / RF Mosfet LDMOS 28 V 1.05 A 2.11GHz ~ 2.16GHz 14.5dB 23W TO-272 WB-4
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket and Terminal Cable Assemblies, 0.100 Pitch
Need more? Email Us
TE Connectivity
Hook-up Wire 55/LF0114-28-94CS3254
Need more? Email Us
Broadcom Limited
Fiber Optic Cable 1Fibers 2.27mm Black 100m / FIBER OPTIC CBL SIMPLEX 100M
Lowest to $134.3284
Thomas & Betts
TYS9-280 - Thomas and Betts Ty-Rap TR TYS9280 CABLE TIE 316 SST .27X9I
Need more? Email Us
Multicomp
Computer Cable, Modem, 6FT, Gray
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 55/0322-14-6/9CS2725
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess