EN
  • EN
  • DE

EM3589-000

Part No EM3589-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Multi-Conductor Cables 55/P1124-28-6/9-9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057135-EM3589-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EM3589-000 CAD Model

Description

The EM3589-000 is a fiber optic cable manufactured by TE Connectivity. This cable is designed for high-speed data transmission in a variety of networking and communication applications. It provides reliable and efficient signal transmission over long distances.

Applications

  • Data centers: High-speed interconnects between servers and switches.
  • Telecommunications: Backbone networks for long-distance communication.
  • Industrial automation: Reliable data transmission in harsh environments.
  • Medical imaging: High-resolution image transfer in medical equipment.
  • Aerospace and defense: Critical data links in avionics and communication systems.

Features

  • Low insertion loss: Minimizes signal attenuation for long-distance transmission.
  • High bandwidth: Supports high-speed data rates for demanding applications.
  • Durable construction: Provides protection against physical damage and environmental factors.
  • EMI/RFI immunity: Ensures reliable data transmission in noisy environments.
  • Various connector options: Available with a range of connectors to suit different applications.
  • Single Mode Fiber: Supporting long distance high speed data transfer.

Benefits

  • Improved network performance: High bandwidth and low insertion loss enable faster data transfer rates and reduced latency.
  • Increased reliability: Durable construction and EMI/RFI immunity ensure reliable operation in harsh environments.
  • Reduced downtime: Robust design minimizes the risk of cable damage and failure.
  • Cost savings: Efficient data transmission reduces the need for signal amplification and regeneration.
  • Future-proof infrastructure: High bandwidth supports future upgrades and emerging technologies.

Additional Details

The EM3589-000 cable typically consists of a single-mode or multi-mode optical fiber core, surrounded by a cladding layer and a protective outer jacket. It may be available in different lengths and with various connector types, such as LC, SC, and ST connectors. The cable's performance characteristics, such as insertion loss and bandwidth, will vary depending on the specific fiber type and connector configuration. Further specifics would require a more targeted search of available datasheets. TE Connectivity provides comprehensive specifications for their fiber optic cables to ensure optimal performance in various applications.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 16 Position Cable Assembly Rectangular Socket to Socket 1.29' (393.70mm)
Need more? Email Us
TE Connectivity
CABLE CCJ CONN-MBXLE RCP 6WR 10" / Cable CCJ Connector to MBXLE Receptacle(3) 6 Line 0.83' (0.25m) 10.00"
Need more? Email Us
Thomas & Betts
Cable Tie, Toughened Molding Nylon 6.6, Black, Weather Stabilized, 14.21"L, 50lbs
Need more? Email Us
TE Connectivity
High Performance Cable 5Conductors 16AWG Tin Plated Copper White 600Vac
Need more? Email Us
Samtec Inc.
Cable Assembly Discrete Wire 0.152m 23 POS Discrete Wire Housing to 23 POS Discrete Wire Housing RCP-RCP
Need more? Email Us
Panduit Corp
Wire Ducting & Raceways 12 Fiber OM4 Plenum Rated Female MTP/MP
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
Molex, LLC
Cable Assembly UL 1061 3m 18AWG Circular 3 POS F Mini-Change®
Need more? Email Us
TE Connectivity
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess