EN
  • EN
  • DE

EK8735-000

Part No EK8735-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Cable 4 Conductor 20 AWG Spec 55PC Nickel Plated Copper Modified ETFE 600V White
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997969-EK8735-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EK8735-000 CAD Model

Description

The EK8735-000 is a fiber optic cable assembly manufactured by TE Connectivity. These assemblies are designed for high-speed data transmission in various networking and telecommunications applications. The specific details and specifications can vary based on the cable type, connectors, and length.

Applications

  • Data Centers: Used for connecting servers, switches, and storage devices in data centers.
  • Telecommunications: Deployed in telecommunications networks for high-speed data transmission.
  • Enterprise Networks: Used for connecting computers, printers, and other network devices in enterprise environments.
  • Industrial Automation: Utilized in industrial automation systems for transmitting control and data signals.
  • Medical Equipment: Employed in medical imaging and diagnostic equipment for transferring high-resolution images and data.

Features

  • Fiber Optic Cable: Provides high-speed data transmission with low signal loss.
  • Various Connector Options: Available with different connector types, such as LC, SC, ST, and MPO.
  • Customizable Lengths: Offered in various lengths to suit different application requirements.
  • High Bandwidth: Supports high bandwidth for transmitting large amounts of data.
  • Low Insertion Loss: Minimizes signal loss during transmission.

Benefits

  • High-Speed Data Transmission: Fiber optic cable allows for high-speed data transmission with minimal signal degradation.
  • Reduced Signal Loss: Low insertion loss ensures reliable data transmission over long distances.
  • Flexible Configuration: Customizable lengths and connector options allow for flexible configuration to meet specific application needs.
  • Immunity to Electromagnetic Interference: Fiber optic cable is immune to electromagnetic interference, ensuring reliable data transmission in noisy environments.
  • Improved Network Performance: High bandwidth and low signal loss contribute to improved network performance.

Additional Details

The EK8735-000 cable assemblies are typically constructed with high-quality fiber optic cable and connectors. The cable may be single-mode or multi-mode, depending on the application requirements. TE Connectivity offers a wide range of fiber optic cable assemblies to meet various needs. The specific performance characteristics, such as bandwidth and insertion loss, depend on the cable type and connectors used. Consult the TE Connectivity datasheet for detailed specifications.

You May Also Be Interested in

TE Connectivity
IDC CABLE-APR64A/ AE64G / APR64A / 64 Position Cable Assembly Rectangular Plug to Plug 0.500' (152.40mm, 6.00")
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 16 Position Cable Assembly Rectangular Socket to Socket 1.29' (393.70mm)
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER N-CHANNEL, MOSFET / RF Mosfet LDMOS 28 V 1.5 A 1.6GHz ~ 1.66GHz 19.7dB 32W NI-780S
Need more? Email Us
TE Connectivity
Cable 2 Conductor 20 AWG Spec 55A Tin Plated Copper Modified ETFE 600V White
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.147' (45.00mm, 1.77")
Need more? Email Us
TE Connectivity
CABLE CCJ CONN-MBXLE RCP 6WR 10" / Cable CCJ Connector to MBXLE Receptacle(3) 6 Line 0.83' (0.25m) 10.00"
Need more? Email Us
TE Connectivity
Label Marker, Thermal Transfer Printable Label Polyester Matte Clear 50.8x30480mm
Need more? Email Us
Amphenol
Mm Fo Dual Fc / Dual Lc 1 M
Need more? Email Us
Amphenol
CBL 4POS MALE TO WIRE 23' / Cable Assembly 23.0' (7.00m)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess