Products specifications

Packaging Box
RoHS Non-Compliant
Wire/Cable Diameter 3.302 mm
Win Source Part Number 1130862-EJ1827-000
Categories Markers
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EJ1827-000 CAD Model

Description

The EJ1827-000 is a marker manufactured by TE Connectivity. While specific details are limited, markers like this are essential components in electrical and electronic systems for clear and durable identification of wires, cables, and equipment.

Applications

  • Wire identification in electrical panels.
  • Cable marking in telecommunications infrastructure.
  • Equipment labeling in industrial environments.
  • Identification of hydraulic and pneumatic lines.
  • General purpose marking and labeling in various applications.

Features

  • Durable material construction for longevity.
  • Clear and legible printing for easy identification.
  • Resistance to chemicals, solvents, and abrasion.
  • Easy to apply and secure to wires or cables.
  • Designed to withstand harsh environmental conditions.

Benefits

  • Improved safety by clearly identifying electrical connections.
  • Reduced maintenance time through quick and accurate identification.
  • Enhanced organization and efficiency in wiring systems.
  • Minimized errors during installation and repair.
  • Compliance with industry standards for labeling and identification.

Markers like the EJ1827-000 are often made from materials such as vinyl, nylon, or polyester, depending on the specific application requirements. They are available in various sizes, colors, and printing options to suit different needs. The specific dimensions and printing characteristics of the EJ1827-000 would be available on the product datasheet or from TE Connectivity directly. These markers are designed to provide a long-lasting and reliable method for identifying critical components in a wide range of industries.

You May Also Be Interested in

TE Connectivity
Wire Marker, Push On 0.18" L (4.5mm) Black Poly-Vinyl Chloride (PVC)
Need more? Email Us
ECAD model for 5801000
TE Connectivity
Cable Accessories Marker White Reel
Need more? Email Us
ECAD model for 6183927
TE Connectivity
Cable Accessories Marker Sleeve Polyolefin Yellow
Need more? Email Us
ECAD model for 151213-000
Brady Corporation
SLEEVE, 0.5 IN DIA X 0.67 IN W / Black Heat Shrinkable Label 0.67" W x 0.50" Dia (17.0mm x 12.7mm); Cable O.D. 0.25" ~ 0.45" (6.4mm ~ 11.4mm)
Need more? Email Us
ECAD model for 2HX-500-2-BK-3
Brady Corporation
XPERT SELFLAM WT 1.5"X1.5"X.5" W / White, Transparent Self Laminating Label 1.50" W x 1.50" L (38.1mm x 38.1mm)
Need more? Email Us
ECAD model for XSL-32-427
TE Connectivity
Cable Accessories Marker Yellow Reel
Need more? Email Us
ECAD model for 6183437
TE Connectivity
Cable Marker, Pre Printed, Pvc, Yellow Rohs Compliant: Yes
Lowest to $59.8720
ECAD model for 5811436
TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Need more? Email Us
ECAD model for STD12W-9
TE Connectivity
Heat Shrinkable Wire Identification Sleeve 3: 1 Shrink Ratio 1 Inch x 2 Inch Polyolefin Yellow
Need more? Email Us
ECAD model for CW9209-000

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention