Products specifications Report Issue?

Category Cables, Wires - Management - Labels, Labeling
Mfr TE Connectivity
Series HC
Package Bulk
Product Status Active
Label Type Heat Shrinkable
Label Size 0.71" W x 1.50" L (18.0mm x 38.0mm); Cable O.D. 0.40" ~ 0.64" (10.2mm ~ 16.3mm)
Color Yellow
Material Polyolefin (PO), Irradiated
Temperature Range - Operating -55°C ~ 135°C
Base Product Number EC73
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3919.10.2055
Win Source Part Number 1056748-EC7336-000
Ultra Librarian 3D Model Ultra Librarian EC7336-000 CAD Model

Description

The TE Connectivity 1056748-EC7336-000 is a yellow heat shrinkable label for cable management.

  • Series: HC
  • Material: polyolefin (PO) that is irradiated.
  • Temperature Range: -55°C to 135°C and is suitable for use in various environments.
  • Package: bulk package with a standard package of 250 pcs.
  • Label Size: 0.71" W x 1.50" L (18.0mm x 38.0mm)
  • Designed for cables with an outer diameter of: 0.40" to 0.64" (10.2mm to 16.3mm)
  • Active Product: yes
  • ECCN: EAR99 compliant.

You May Also Be Interested in

HellermannTyton
LABEL SELF LAMINATNG 2X7.44" WHT / White Self Laminating Label 2.00" x 7.44" (50.8mm x 188.9mm)
Need more? Email Us
ECAD model for TAG7-100
TE Connectivity
Wire Labels & Markers NBC-SCE-1/
Need more? Email Us
ECAD model for 847879-000
TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.25" x 1.97" (6.4mm x 50.0mm)
Lowest to $0.5716
ECAD model for TMS-SCE-1/4-2.0-9
TE Connectivity
Wire Labels & Markers HT-SCE-1K-
Need more? Email Us
ECAD model for HT-SCE-1K-1/8-2.0-6
TE Connectivity
TMS-SCE-1K-3/8-2.0-6
Need more? Email Us
ECAD model for 8815770001
TE Connectivity
EET-1938P-9
Need more? Email Us
ECAD model for 6-1768018-3
Weidmuller
LABEL STANDARD 0.18" X 0.71" WHT
Need more? Email Us
ECAD model for 1718431044
TE Connectivity
Wire Labels & Markers TMS-SCE-2X
Need more? Email Us
ECAD model for 251895-000
TE Connectivity
LABEL HEAT SHRINKABLE BLACK / Black Heat Shrinkable Label 0.75" x 1.97" (19.0mm x 50.0mm)
Need more? Email Us
ECAD model for HT-SCE-3/4-2.0-0

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention