EN
  • EN
  • DE

EC5993-000

Part No EC5993-000
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Description Cross Referenced to TE CNTY RAYCHEM - Part RYC11571918
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050920-EC5993-000
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EC5993-000 CAD Model

Description

The EC5993-000 is a component manufactured by TE Connectivity. Like the EC5858-000, specific information on this particular part number is limited, but TE Connectivity is a well-known provider of connectors and sensors for many industries. Based on available information, EC5993-000 is likely a connector or contact used in electronic assemblies.

Possible Applications

  • Industrial Automation: Connecting sensors, actuators, and control devices within automated systems.
  • Medical Equipment: Providing reliable connections within diagnostic and therapeutic devices.
  • Energy Sector: Ensuring robust connections in power distribution and control systems.
  • Transportation: Used in railway systems, automotive, and aerospace for connecting critical electronic systems.
  • Data Centers: Supporting high-speed data transmission through reliable interconnections.

Possible Features

  • Wide Temperature Range: Designed to operate reliably in extreme temperature conditions.
  • Vibration Resistance: Withstands vibration in harsh environments.
  • Corrosion Protection: Enhanced with protective coatings to resist corrosion and maintain connectivity.
  • EMI/RFI Shielding: Reduces electromagnetic interference and radio frequency interference.
  • Customizable Options: Potentially available with various plating, materials, and mounting options.

Possible Benefits

  • Enhanced System Performance: Reliable connections ensure optimal signal integrity and power delivery.
  • Reduced Maintenance: Durable construction reduces the need for frequent maintenance and replacements.
  • Improved Safety: Secure locking mechanisms prevent accidental disconnections, improving safety.
  • Cost Savings: Long lifespan and low failure rate result in lower total cost of ownership.
  • Regulatory Compliance: Meets industry standards and regulations for safety and environmental protection.

Additional Details

The EC5993-000 is likely manufactured using high-quality materials and processes. It is designed to provide reliable and consistent performance. As with any component without a specific datasheet, it is critical to confirm all specifications and application requirements with the manufacturer prior to implementation in a design.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.1987

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess