EN
  • EN
  • DE

JANTX1N3337B

Part No JANTX1N3337B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/358
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 75 V
Tolerance ±5%
Power - Max 50 W
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 56 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 10 A
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-5
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 922314-JANTX1N3337B
Ultra Librarian 3D Model Ultra Librarian JANTX1N3337B CAD Model

Description

Product Overview: JANTX1N3337B by Microchip Technology

The JANTX1N3337B is a high-reliability, military-grade voltage regulator Zener diode, meticulously manufactured by Microchip Technology, a leader in the semiconductor industry. This robust component is designed to meet the stringent requirements of the aerospace and defense sectors, ensuring optimal performance even in the most challenging environments.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 5.1V, the JANTX1N3337B provides precise voltage regulation, making it ideal for sensitive electronic circuits.
  • Power Dissipation: Capable of handling up to 50W of power dissipation, this Zener diode can withstand significant power levels, ensuring durability and reliability.
  • Tolerance: The voltage tolerance is specified at ±5%, offering a balanced compromise between precision and stability.
  • Operating Temperature Range: Designed to operate over a wide temperature range, from -65°C to +175°C, it can endure extreme conditions without compromising performance.
  • Package: Encased in a DO-5 package, the JANTX1N3337B is built to offer mechanical ruggedness and ease of mounting on a variety of surfaces.
  • Qualification: This product is qualified to the JANTX level per MIL-PRF-19500/124, ensuring it meets the military standards for performance and reliability.

Applications

The JANTX1N3337B is suited for a range of high-reliability applications, including:

  • Voltage regulation modules in military and aerospace electronics.
  • Power supply circuits requiring stringent voltage control.
  • Protection circuits in communication systems.
  • Reference elements in precision measurement devices.

Why Choose the JANTX1N3337B?

Microchip Technology's commitment to quality and performance is exemplified in the JANTX1N3337B. The combination of its voltage regulation capabilities, power handling, and military-grade specifications make it a reliable choice for systems that cannot afford to fail. By integrating this Zener diode into your design, you can ensure stable operation and longevity, even under the most demanding conditions.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Micro Commercial Co
Interface
Lowest to $0.1596
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess