Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Type Wirewound
Inductance 10μH
Tolerance ±10%
Current Rating 140mA
DC Resistance (DCR) 2.1 Ohm Max
Q @ Freq 30 @ 2.52MHz
Frequency - Self Resonant 36MHz
Temperature Range - Operating -20°C to 85°C
Frequency - Test 2.52MHz
Mounting SMD (SMT)
Height - Seated (Max) 0.094" (2.40mm)
Win Source Part Number 080977-ELJFA100KF2
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Communications & Networking, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian ELJFA100KF2 CAD Model

Description

ELJFA100KF2 Inductor

The ELJFA100KF2 is a highly reliable inductor designed to meet the exacting standards of modern electronic applications. This component is characterized by its excellent performance in electromagnetic interference (EMI) suppression, making it ideal for a wide range of projects. Whether you are looking to enhance the efficiency of power supplies or need a dependable inductor for RF applications, the ELJFA100KF2 is the right choice.

  • Applications: Power supplies, RF circuits, EMI suppression, and industrial electronics projects.
  • Features and Benefits: High reliability, excellent EMI suppression, and compact design for space-constrained applications.
  • Additional Details: Offers a stable inductance over a wide range of temperatures and frequencies.

You May Also Be Interested in

TE Connectivity
1mH Unshielded Inductor 300mA 3 Ohm Max Nonstandard
Need more? Email Us
ECAD model for DU1352-102M
Panasonic
FIXED IND 33UH 85MA 5.6 OHM SMD
Lowest to $0.6180
ECAD model for ELJ-FA330KF
Panasonic
FIXED IND 8.2UH 105MA 2.2 OHM
Need more? Email Us
ECAD model for ELJ-FC8R2KF
Panasonic
General Use FC, FA, FB General use wire wound, resin molded chip inductor.
Need more? Email Us
ECAD model for ELJFC6R8MF
Panasonic
Need more? Email Us
ECAD model for ELJFA1R5MF
Coilcraft
FIXED INDUCTOR 1.2UH SMD / 1.2 µH Shielded Molded Inductor 6.3 A 18.2mOhm Max Nonstandard
Need more? Email Us
ECAD model for XGL3520-122MEC
TE Connectivity
47μH Unshielded Inductor 1.8A 140 mOhm Max Nonstandard
Need more? Email Us
ECAD model for DU1352-470M
Panasonic
FIXED IND 1.2UH 215MA 750 MOHM
Need more? Email Us
ECAD model for ELJ-FA1R2JF2
Panasonic
FIXED IND 1.5UH 210MA 750 MOHM
Lowest to $0.4738
ECAD model for ELJ-FA1R5JF

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention