Products specifications Report Issue?

Category Connectors, InterconnectsRectangular ConnectorsRectangular Connector Housings
Mfr TE Connectivity Deutsch Connectors
Series DT
Packaging Bulk
Part Status Active
Connector Type Plug
Contact Type Female Socket
Number of Positions 2
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color Gray
Features IP68, IP6K9K, Shrink Boot Adapter
Insulation Material Plastic
Operating Temperature -55°C ~ 125°C
Note Contacts Not Included
Base Product Number DT06
Ultra Librarian 3D Model Ultra Librarian DT06-2S-E008 CAD Model

You May Also Be Interested in

Amphenol FCI
CONN HEADER VERT 4POS 2.54MM
Need more? Email Us
ECAD model for 68002-104HLF
TE Connectivity
732-8255-16
Need more? Email Us
ECAD model for 732-8255-16
Dinkle Corporation
TERM BLK 3POS 5.08MM SCRW PLG
Need more? Email Us
ECAD model for 2ESDPL-03P
Wurth Electronics Inc
TERM REDCUBE M3 1PIN SMD RA
Lowest to $2.3459
ECAD model for 7466303R
TE Connectivity
TERM BLK 2P SIDE ENT 5.08MM PCB
Lowest to $3.1325
ECAD model for 282857-2
TE Connectivity
CONN D-SUB RCPT 9POS VERT SOLDER
Need more? Email Us
ECAD model for 3-338313-2
Amphenol FCI
CONN FFC FPC VERT 14POS 1MM SMD
Need more? Email Us
ECAD model for HFW14S-2STE1HLF
TE Connectivity
CONN RCPT HSG 4POS
Lowest to $1.6140
ECAD model for DT04-4P-E005
Amphenol FCI
CONN FPC TOP 40POS 0.5MM R/A
Lowest to $1.0282
ECAD model for 62684-402100AHLF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6228 $57.7016
53+ $2.1520 $114.0560
81+ $2.0848 $168.8688
112+ $2.0176 $225.9712
144+ $1.9503 $280.8432
193+ $1.7485 $337.4605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 555 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention