EN
  • EN
  • DE

DC36F16W26SN

Part No DC36F16W26SN
Manufacturer TE Connectivity
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1150654-DC36F16W26SN
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DC36F16W26SN CAD Model

Description

The DC36F16W26SN is a hermetically sealed, high-performance relay manufactured by TE Connectivity. This relay is designed for demanding applications requiring reliable switching in harsh environments. Its robust construction and carefully selected materials ensure consistent performance and long operational life.

Applications

  • Aerospace and Defense: Used in aircraft control systems, missile guidance, and communication equipment due to its resistance to shock, vibration, and temperature extremes.
  • Industrial Automation: Employed in robotics, programmable logic controllers (PLCs), and process control systems where high reliability and long life are critical.
  • Medical Equipment: Integrated into diagnostic and therapeutic devices, ensuring precise and dependable operation.
  • Transportation: Utilized in railway signaling systems, automotive control units, and marine navigation equipment.
  • Test and Measurement Equipment: Incorporated into oscilloscopes, signal generators, and spectrum analyzers for accurate and repeatable measurements.

Features

  • Hermetically Sealed: Protects internal components from moisture, dust, and corrosive gases, ensuring reliable operation in harsh environments.
  • High Contact Rating: Capable of switching significant loads, making it suitable for power control applications. Specific ratings vary, so consult the datasheet.
  • Wide Operating Temperature Range: Functions reliably over a broad temperature range, typically from -65°C to +125°C, accommodating diverse environmental conditions.
  • High Insulation Resistance: Provides excellent electrical isolation between the coil and contacts, enhancing safety and preventing signal leakage.
  • Low Contact Resistance: Minimizes voltage drop and power dissipation across the contacts, improving efficiency and reducing heat generation.
  • Long Life Expectancy: Designed for millions of operations, ensuring extended service life and reducing the need for frequent replacements.

Benefits

  • Enhanced Reliability: The hermetic seal and robust design guarantee consistent performance in challenging conditions, minimizing downtime and maintenance costs.
  • Improved Safety: High insulation resistance and dielectric strength protect against electrical hazards, ensuring operator safety and equipment integrity.
  • Extended Service Life: The durable construction and high-quality materials contribute to a long operational life, reducing the total cost of ownership.
  • Versatile Application: Suitable for a wide range of applications, from aerospace and defense to industrial automation and medical equipment, providing flexibility and adaptability.
  • Precise Switching: Low contact resistance and fast switching speeds ensure accurate and reliable signal transmission, enhancing system performance.

Additional Details

The DC36F16W26SN typically features a coil voltage of 26.5 VDC and a contact arrangement suitable for switching AC or DC loads. Its compact size and weight make it easy to integrate into various systems. The relay's construction includes high-quality materials such as gold-plated contacts for corrosion resistance and low contact resistance. Detailed specifications, including contact ratings, coil resistance, and operating characteristics, can be found in the manufacturer's datasheet. It is designed to meet stringent industry standards for performance and reliability.

You May Also Be Interested in

Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
AVX Corp/Kyocera Corp
Lowest to $0.9794
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Need more? Email Us
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Chilisin
new, original packaged
Lowest to $0.0018
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess