Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Series *
Win Source Part Number 772230-D-101-54
Popularity Medium
Supply and Demand Status Limited
Family Name D-101
Introduction Date August 03, 2004
ECCN EAR99
Country of Origin Mexico, United Kingdom
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian D-101-54 CAD Model

Description

The D-101-54 from TE Connectivity Raychem Cable Protection is a cable/wire management product with a family name of D-101.

  • Series: *
  • Popularity: Medium
  • Halogen-Free Compliant: No
  • Estimated EOL Date: 2025
  • Supply and Demand Status: Limited
  • Manufactured In: Mexico, United Kingdom

You May Also Be Interested in

TE Connectivity
SOLDERSLEEVE / Connector Terminals Solder Sleeve
Need more? Email Us
ECAD model for D-101-54
TE Connectivity
Solder Sleeves & Shield Tubing S
Need more? Email Us
ECAD model for D-110-35
TE Connectivity
SOLDERSLEEVE / Connector Terminals, Solder Sleeve Wire Terminator
Need more? Email Us
ECAD model for D-141-0108CS407CSG
TE Connectivity
Solder Sleeves & Shield Tubing B / Solder Sleeve
Need more? Email Us
ECAD model for D-436-58
TE Connectivity
S01-05-RCS453 / Shield Terminal
Need more? Email Us
ECAD model for S01-05-RCS453
TE Connectivity
(1 TO 1 SPLICES-CRIMP) SOLDERSHI
Need more? Email Us
ECAD model for D-150-0169
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us
ECAD model for 696453-000
TE Connectivity
SOLDERSLEEVE
Need more? Email Us
ECAD model for D-142-51CS918
TE Connectivity
SLDR SLV WIRE-WIRE 0.235/0.255"
Need more? Email Us
ECAD model for CF1185-000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention