Products specifications Report Issue?

Category Cables, Wires - Management - Solder Sleeve
Mfr TE Connectivity
Series SolderSleeve
Package Box
Product Status Active
Type Wire to Wire
Diameter 0.235" (5.97mm), 0.255" (6.48mm)
Length 0.750" (19.05mm)
Color Transparent - Blue
Features Environment Resistant, Pre-Installed Lead Wire
Base Product Number CF11
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1051782-CF1185-000
Ultra Librarian 3D Model Ultra Librarian CF1185-000 CAD Model

Description

The TE Connectivity 1051782-CF1185-000 is a solder sleeve that falls under the category of cables, wires - management. TE Connectivity is the manufacturer.

  • Series: SolderSleeve
  • Application: Wire to wire
  • Color: Transparent blue
  • Resistance: Environment
  • Package: Box
  • Length: 0.750" (19.05mm)
  • Standard Package: 100 pieces
  • Diameter Options: 0.235" (5.97mm) and 0.255" (6.48mm)
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS Code: 8536.90.4000
  • Status: Active

You May Also Be Interested in

TE Connectivity
SOLDERSLEEVE / Harnessing - Solder Sleeve Shield Terminator
Need more? Email Us
ECAD model for D-142-65-202-7776
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.248" BLK / Wire to Wire Solder Sleeve Black 0.248" (6.30mm)
Lowest to $112.7273
ECAD model for D-150-0708-5
TE Connectivity
(1 TO 1 SPLICES-CRIMP) SOLDERSHI
Need more? Email Us
ECAD model for D-150-0174
TE Connectivity
D-150-0378
Need more? Email Us
ECAD model for CN4612-000
TE Connectivity
B-150-13
Need more? Email Us
ECAD model for B-150-13
TE Connectivity
Solder Sleeves & Shield Tubing D
Need more? Email Us
ECAD model for D-181-1224-90/9
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.065" CLR / Wire to Wire Solder Sleeve Clear 0.065" (1.65mm)
Lowest to $0.5123
ECAD model for CWT-9001
TE Connectivity
SOLDERSLEEVE / Connector Terminals Solder Sleeve
Need more? Email Us
ECAD model for D-101-54
TE Connectivity
Solder Sleeves & Shield Tubing M / Solder Sleeve
Need more? Email Us
ECAD model for D-436-38

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention