EN
  • EN
  • DE

CX3316-000

Part No CX3316-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description High Performance Cable 4Conductors 24AWG Silver Plated Copper Multi Color 600Vac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Multiple
Conductor Material Copper, Silver
Maximum Operating Temperature 200 °C
Min Operating Temperature -65 °C
Number of Conductors 4
Packaging Bulk
RoHS Compliant
Wire/Cable Diameter 2.28 mm
Win Source Part Number 1018274-CX3316-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX3316-000 CAD Model

Description

This is a cable manufactured by TE Connectivity.

  • Win Source Part Number: 1018274-CX3316-000
  • Packaging: Bulk
  • Conductors: 4
  • Conductor Material: Copper and Silver
  • Wire/Cable Diameter: 2.28mm
  • Maximum Operating Temperature: 200°C
  • Supply and Demand Status: Shortage

You May Also Be Interested in

TE Connectivity
CABLE CCJ CONN-MBXLE RCP 6WR 10" / Cable CCJ Connector to MBXLE Receptacle(3) 6 Line 0.83' (0.25m) 10.00"
Need more? Email Us
HellermannTyton
CBL TIE LOCKING GRAY 50LBS 1.28' / Standard, Locking Gray 4.33" (110.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Need more? Email Us
Molex, LLC
Cable Assembly PVC 8AWG 0.3m 1 Position Crimp Terminal to 1 Position Crimp Terminal Plug-Plug Bag
Need more? Email Us
TE Connectivity
HOOK-UP DL STRND 8AWG WHT 100' / 8 AWG Hook-Up, Dual Wall Wire 133/29 White 600V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 26AWG BLK / 26 AWG Hook-Up, Dual Wall Wire 7/34 Black 600V
Need more? Email Us
Samtec Inc.
RF Cable Assemblies
Need more? Email Us
TE Connectivity
Label Marker, Thermal Transfer Printable Label Polyester Matte Clear 50.8x30480mm
Need more? Email Us
Amphenol
Mm Fo Dual Fc / Dual Lc 1 M
Need more? Email Us
Samtec Inc.
Cable Assembly Discrete Wire 0.152m 23 POS Discrete Wire Housing to 23 POS Discrete Wire Housing RCP-RCP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess