EN
  • EN
  • DE
  • IT

CW9913-000

Part No CW9913-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Spec 55 2Conductors 20AWG Red/Yellow 600Vac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Red, Yellow
Maximum Operating Temperature 200 °C
Min Operating Temperature -65 °C
RoHS Compliant
Wire/Cable Diameter 2.94 mm
Win Source Part Number 997279-CW9913-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CW9913-000 CAD Model

Description

TE Connectivity's CW9913-000 fiber optic cable is a high-temperature cable that can operate in a range of -65°C to 200°C.

  • Manufacturer: TE Connectivity
  • Operating Temperature: -65°C to 200°C
  • RoHS Compliant: Yes
  • Diameter: 2.94 mm
  • Colors: Red and Yellow
  • Category: Cables and Wires

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 20 Position Cable Assembly Rectangular Socket to Socket 1.04' (317.50mm)
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 30 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.917' (279.40mm, 11.00")
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Socket 14.0' (4.27m)
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.337' (102.62mm, 4.04")
Need more? Email Us
Samtec Inc.
.050 CABLE PLUG / 20 Position Cable Assembly Rectangular Plug to Plug 0.983' (299.72mm, 11.80")
Need more? Email Us
Amphenol
Hsd Fsz to Usb L=1080MM / Bag
Need more? Email Us
Multicomp
Computer Cable, Modem, 6FT, Gray
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket Cable Assemblies, 2.00mm Pitch
Need more? Email Us
Amphenol
CBL 5POS MALE TO WIRE 16.4' / Cable Assembly 16.40' (5.00m)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess