EN
  • EN
  • DE

CTJ120E01B-513

Part No CTJ120E01B-513
Manufacturer TE Connectivity
Catalog Terminal Junction Systems
Description CONN FEEDBACK MOD SZ20 0.672\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Feedback Module Block
Contact Size 20
Module Capacity 1
Size / Dimension 0.672" L x 0.510" W x 0.920" H (17.07mm x 12.95mm x 23.37mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1630973-CTJ120E01B-513
Ultra Librarian 3D Model Ultra Librarian CTJ120E01B-513 CAD Model

Description

N

You May Also Be Interested in

Amphenol Aerospace Operations
CONN RELAY MOD SZ22 1.320" L
Need more? Email Us
TE Connectivity
CONN RAIL ASSY 1.554" L / Connector Rail Contact Size
Need more? Email Us
Amphenol PCD
MODULE SPLICES
Need more? Email Us
Amphenol Aerospace Operations
CONN FEEDBACK MOD SZ20 0.500\
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RAIL TRACK BACT44A7200U
Need more? Email Us
Amphenol PCD
CONN GRND BLOCK SZ22 0.580\
Need more? Email Us
Amphenol Aerospace Operations
CONN CONTACT SZ20 0.720\
Need more? Email Us
Amphenol PCD
CONN RAIL 3.626\
Need more? Email Us
Amphenol Aerospace Operations
CONN HSG MOD 5.045\
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess