EN
  • EN
  • DE

CTJ-3A-04-4032

Part No CTJ-3A-04-4032
Manufacturer TE Connectivity
Catalog Terminal Junction Systems
Description CONN RAIL ASSY 2.072" L / Connector Rail Contact Size
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Junction Systems
Mfr TE Connectivity
Package Bag
Product Status Active
Type Rail
Size / Dimension 2.072" L (52.63mm)
Base Product Number CTJ-3A
Standard Package 1 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 7616.99.5190
Win Source Part Number 978982-CTJ-3A-04-4032
Ultra Librarian 3D Model Ultra Librarian CTJ-3A-04-4032 CAD Model

Description

The CTJ-3A-04-4032 is a terminal junction system from TE Connectivity.

  • Type: Rail Type
  • Package: Bag
  • Size: 2.072 inches (52.63mm)
  • Standard Package: 1 piece
  • Market Status: Active
  • Category: Connectors and Interconnects

You May Also Be Interested in

Amphenol
NUT PLATE
Need more? Email Us
Amphenol Aerospace Operations
CONN CONTACT SZ22 0.863\
Need more? Email Us
Amphenol Aerospace Operations
CONN RELAY MOD SZ22 1.320" L
Need more? Email Us
TE Connectivity
CONN RAIL FIXED 5.291" L / Connector Rail Contact Size
Need more? Email Us
ThermoKonnect
CONN FEEDBACK MOD SZ20 0.850\
Need more? Email Us
TE Connectivity
CONN RAIL 1.554" L X 1.060" W / Connector Rail Contact Size
Need more? Email Us
ThermoKonnect
CONN WIRE SPLICE SZ20 1.434\
Need more? Email Us
Amphenol PCD
CONN RAIL 3.626\
Need more? Email Us
Amphenol Aerospace Operations
CONN FEEDBACK MOD SZ16 0.500\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess