EN
  • EN
  • DE

CT95603001

Part No CT95603001
Manufacturer TE Connectivity
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Conductor Material Copper
Max Operating Temperature 150 °C
Min Operating Temperature -40 °C
RoHS Non-Compliant
Voltage Rating (AC) 50 V
Wire/Cable Color Black
Win Source Part Number 1227634-CT95603001
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CT95603001 CAD Model

Description

The TE Connectivity 1227634-CT95603001 is a custom copper wire that is designed for use in various electronic applications.

  • Voltage Rating: 50V
  • Temperature Range: -40 °C to 150 °C
  • RoHS Compliance: Non-compliant
  • Popularity: Medium
  • Supply and Demand: Limited

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0404
Panjit
Need more? Email Us
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750
Rohm Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $5.8755
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
Dell
Need more? Email Us
TDK Corporation
Lowest to $0.0750
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess