Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr TE Connectivity Raychem Cable Protection
Package Bulk
Cable Type Multi-Conductor
Number of Conductors 2
Wire Gauge 20 AWG
Conductor Strand 19/32
Conductor Material Copper, Silver Coated
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter 0.130" (3.30mm)
Shield Type Braid
Jacket Color Orange
Voltage 600 V
Temperature Range - Operating 200°C
Jacket (Insulation) Thickness 0.0070" (0.178mm)
Conductor Insulation Ethylene Tetrafluoroethylene (ETFE)
Shield Material Copper, Silver Coated
Shield Coverage 85%
Base Product Number CS99
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Standard Package 1
Win Source Part Number 958047-CS9912-000
Ultra Librarian 3D Model Ultra Librarian CS9912-000 CAD Model

Description

The TE Connectivity Raychem Cable Protection CS9912-000 is a multi-conductor cable with 2 conductors. It has a voltage rating of 600V and a shield coverage of 85%. This cable has a temperature range of 200°C and is used in various applications.

You May Also Be Interested in

TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 20 AWG Double Braid
Need more? Email Us
ECAD model for 55PC6021-20-2/6-9
General Cable/Carol Brand
CABLE 2COND 20AWG GRAY 1000'
Need more? Email Us
ECAD model for C1333A.21.10
TE Connectivity
CABLE 3COND 22AWG WHITE SHLD
Need more? Email Us
ECAD model for CA5140-000
General Cable/Carol Brand
CABLE 2COND 18AWG NATURAL 1000'
Need more? Email Us
ECAD model for C3102.41.86
HARTING
CABLE 4CON 22AWG GREEN SHLD 100M
Need more? Email Us
ECAD model for 09456000102
Alpha Wire
CABLE 4COND 22AWG YLW SHLD 1000'
Lowest to $64.4045
ECAD model for 25104 YL199
Alpha Wire
Series Xm, XM1203K Black Bulk Ft 12AWG 3C Black Cond Unshielded
Need more? Email Us
ECAD model for XM1203K-BK199
Alpha Wire
CABLE 18COND 16AWG SHLD 100'
Need more? Email Us
ECAD model for 65618CY SL005
Belden Inc.
CBL 1PR 22AWG SHLD / 2 (1 Pair) Conductor Multi-Conductor Cable Red 22 AWG Foil 500.0' (152.4m)
Need more? Email Us
ECAD model for 83394 002500

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention