Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr Alpha Wire
Series Xtra-Guard® 2
Package Spool
Product Status Active
Cable Type Multi-Conductor
Number of Conductors 4
Wire Gauge 22 AWG
Conductor Strand 7/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Polyurethane (PU)
Jacket (Insulation) Diameter 0.217" (5.51mm)
Shield Type Foil, Braid
Length 1000.0' (304.8m)
Jacket Color Yellow
Ratings ISO 10993, UL Style 20668
Features Biological Compatibility, Drain Wire, Rip Cord
Voltage 300 V
Temperature Range - Operating -30°C ~ 90°C
Jacket (Insulation) Thickness 0.0320" (0.813mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Shield Material Suprashield®; Copper, Tinned
Shield Coverage 100%, 70%
Base Product Number 25104
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 854760-25104 YL199
Ultra Librarian 3D Model Ultra Librarian 25104 YL199 CAD Model

Description

The 854760-25104 YL199 is a multi-conductor cable that belongs to the Xtra-Guard® 2 series.

  • Series: Xtra-Guard® 2
  • Wire Gauge: 22 AWG
  • Voltage Rating: 300V
  • Conductors: 4
  • Length: 1000.0 feet (304.8 meters)
  • Shielding: foil and braid
  • Jacket Material: polyurethane (PU)
  • Jacket Diameter: 0.217 inches (5.51mm)
  • Jacket Color: yellow
  • Conductor Material: copper, tinned
  • Conductor Strand: 7/30
  • Product Status: active
  • Temperature Range: -30°C to 90°C
  • REACH: affected
  • Manufacturer: Alpha Wire

You May Also Be Interested in

Belden Inc.
3 Conductor Multi-Conductor Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Need more? Email Us
ECAD model for 9925 060100
Remington Industries
#16X4 GPT TRAILER CBL W JKT 1' / 4 Conductor Trailer Cable Cable Black 16 AWG 1.00' (0.30m)
Need more? Email Us
ECAD model for TRC1604P-0-469X-1
LAPP
5 Conductor Multi-Conductor Cable Gray
Need more? Email Us
ECAD model for 600205
Belden Inc.
CABLE 3COND 22AWG YLW SHLD 1000'
Need more? Email Us
ECAD model for 8771MN 0041000
TE Connectivity
CABLE 3COND 12AWG WHITE SHLD
Need more? Email Us
ECAD model for 55PC2133-12-3/6/9-9CS2951
Belden Inc.
CBL 4 BONDED PR 24AWG CAT5E SHLD / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
ECAD model for 7957A 0101000
Belden Inc.
CABLE 25COND 24AWG CHROME 1000'
Need more? Email Us
ECAD model for 9937 0601000
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 24 AWG Braid
Need more? Email Us
ECAD model for 55PC2134-24-9/93/96-96
TE Connectivity
Need more? Email Us
ECAD model for 55/4322-10-2/6-6L-CS2582

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $64.4045 $128.8090
3+ $52.8448 $158.5344
4+ $51.1930 $204.7720
6+ $49.5423 $297.2538
7+ $47.8904 $335.2328
10+ $42.9359 $429.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,380 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention