EN
  • EN
  • DE

CR6147-000

Part No CR6147-000
Manufacturer TE Connectivity
Catalog Solder Sleeve
Description SLD SLV WIRE-WIRE/PIN 0.06/0.12"  /  Wire to Wire/Pin Solder Sleeve Transparent - Blue 0.060" (1.52mm), 0.120" (3.05mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Solder Sleeve
Mfr TE Connectivity Raychem Cable Protection
Series SolderSleeve
Package Bulk
Type Wire to Wire/Pin
Diameter 0.060" (1.52mm), 0.120" (3.05mm)
Length 0.750" (19.05mm)
Color Transparent - Blue
Base Product Number CR61
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 500
Win Source Part Number 1131439-CR6147-000
Ultra Librarian 3D Model Ultra Librarian CR6147-000 CAD Model

Description

This solder sleeve is a transparent blue cable and wire management component from the SolderSleeve series.

  • Type: Wire-to-Wire/Pin
  • Packaging: Bulk
  • Length: 0.750 inches (19.05mm)
  • Diameter: 0.060 inches (1.52mm) and 0.120 inches (3.05mm)
  • RoHS: Non-compliant
  • REACH: Affected
  • Manufacturer: TE Connectivity Raychem Cable Protection
  • Base Product Number: CR61

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
Solder Sleeves & Shield Tubing S
Need more? Email Us
TE Connectivity
Solder Sleeves & Shield Tubing S
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us
TE Connectivity
Solder Sleeve
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, 11.43
Lowest to $28.2682
TE Connectivity
SLDR SLV WIRE-WIRE 0.105/0.145\
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us
TE Connectivity
Solder Sleeves & Shield Tubing D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess