EN
  • EN
  • DE

CPF0603B100KE

Part No CPF0603B100KE
Manufacturer TE Connectivity
Catalog Resistors
Description RES SMD 100K OHM 0.1% 1/16W 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category ResistorsChip Resistor - Surface Mount
Mfr TE Connectivity Passive Product
Series CPF, Neohm
Part Status Active
Resistance 100 kOhms
Tolerance ±0.1%
Power (Watts) 0.063W, 1/16W
Composition Thin Film
Temperature Coefficient ±25ppm/°C
Operating Temperature -55°C ~ 155°C
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Size / Dimension 0.061" L x 0.031" W (1.55mm x 0.80mm)
Height - Seated (Max) 0.022" (0.55mm)
Number of Terminations 2
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian CPF0603B100KE CAD Model

You May Also Be Interested in

TE Connectivity
RES SMD 100K OHM 0.1% 1/16W 0603
Lowest to $0.3900
Vishay
RES 100 OHM 5% 1/16W 0402
Need more? Email Us
Wch
Fixed RES Thick Film 2W 0.62ohm
Need more? Email Us
Vishay
RES SMD 909 OHM 1% 1/16W 0402
Lowest to $0.0709
Draloric
RES 1.8K OHM 5W 5% AXIAL
Lowest to $0.7663
Vishay
RES SMD 10K OHM 1% 1/10W 0603
Lowest to $0.0109
Stackpole Electronics Inc.
RES 0.012 OHM 1% 1/2W 1206
Lowest to $0.5645
TE Connectivity
RES SMD 4.12KOHM 0.1% 1/16W 0402
Lowest to $0.2045
TE Connectivity
RES SMD 390 OHM 5% 3W 2512
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3900 $50.7000
315+ $0.3200 $100.8000
485+ $0.3100 $150.3500
670+ $0.3000 $201.0000
865+ $0.2900 $250.8500
1,155+ $0.2600 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,140 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess