EN
  • EN
  • DE

CP8398-000

Part No CP8398-000
Manufacturer TE Connectivity
Catalog Multiple Conductor Cables
Description CABLE 3COND 18AWG / 3 (1 Triad Twisted) Conductor Multi-Conductor Cable 18 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr TE Connectivity
Package Bulk
Product Status Active
Cable Type Multi-Conductor
Number of Conductors 3 (1 Triad Twisted)
Wire Gauge 18 AWG
Conductor Strand 19/30
Conductor Material Copper, Silver Coated
Jacket (Insulation) Diameter 0.130" (3.30mm)
Voltage 600 V
Temperature Range - Operating 200°C
Conductor Insulation Ethylene Tetrafluoroethylene (ETFE)
Base Product Number CP83
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 791269-CP8398-000
Ultra Librarian 3D Model Ultra Librarian CP8398-000 CAD Model

Description

The 791269-CP8398-000 is a multi-conductor cable designed for various applications in the electronics industry.

  • Wire Gauge: 18 AWG
  • Voltage Rating: 600 V
  • Number of Conductors: 3
  • Conductor Configuration: Twisted Triad
  • Conductor Material: Copper, Silver-Coated
  • Insulation Material: Ethylene Tetrafluoroethylene (ETFE)
  • Operating Temperature: 200°C
  • Packaging: Bulk
  • Manufacturer: TE Connectivity

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 12 AWG
Need more? Email Us
Belden Inc.
CABLE 4 COND 18AWG SHLD 1000' / 4 Conductor Multi-Conductor Cable Red 18 AWG Foil 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 12 AWG Braid
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7466 $70.9864
8+ $14.5611 $116.4888
13+ $14.1060 $183.3780
17+ $13.6509 $232.0653
22+ $13.1959 $290.3098
30+ $11.8307 $354.9210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess