EN
  • EN
  • DE

3-5504566-0

Part No 3-5504566-0
Manufacturer TE Connectivity
Catalog Unclassified
Description CONN FIBER FSMA PLUG SMPLX / Fiber Optic Plug Connector FSMA Simplex 1000µm Silver
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Fiber Optic Connectors>Fiber Optic Connector Assemblies
Manufacturer TE Connectivity AMP Connectors
Packaging Box
Product Status Obsolete
Connector Style FSMA
Connector Type Plug
Simplex/Duplex Simplex
Mode Multimode
Fiber Cladding Diameter 1000µm
Cable Diameter 3.1mm
Mounting Free Hanging (In-Line)
Fastening Type Threaded
Housing Color Silver
Boot Color Black
Features Dust Cap, Strain Relief
Attenuation - Typ -1.3dB
Ferrule Material Stainless Steel
Body Material Brass, Nickel Plated
Temperature Range - Operating -55°C ~ 105°C
Mating Cycles 200
Base Product Number 5504566
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.70.0000
Other Part Number 355045660,A33722
Standard Package 1
Win Source Part Number 1334018-3-5504566-0
Ultra Librarian 3D Model Ultra Librarian 3-5504566-0 CAD Model

Description

The FSMA-style plug connector from TE Connectivity AMP Connectors is a fiber optic connector assembly that comes with a dust cap and strain relief feature.

  • Style: FSMA-style Plug
  • Mode: Multimode
  • Configuration: Simplex/Duplex Simplex
  • Fiber Cladding Diameter: 1000µm
  • Cable Diameter: 3.1mm
  • Attenuation: -1.3dB
  • Operating Temperature: -55°C ~ 105°C
  • Mating Cycle: 200
  • Ferrule Material: Stainless Steel
  • Plating: Nickel
  • Housing Color: Silver

You May Also Be Interested in

Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess