EN
  • EN
  • DE

CP4733-000

Part No CP4733-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description High Performance Cable 6Conductors 22AWG Silver Plated Copper White 600Vac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Conductor Material Copper, Silver
Maximum Operating Temperature 200 °C
Min Operating Temperature -65 °C
Number of Conductors 6
Packaging Bulk
RoHS Compliant
Wire/Cable Diameter 4.11 mm
Win Source Part Number 991615-CP4733-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CP4733-000 CAD Model

Description

The CP4733-000 is a 6-conductor cable manufactured by TE Connectivity.

  • Number of Conductors: 6
  • Diameter: 4.11mm
  • Conductor Material: Copper and silver
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 200°C
  • Minimum Operating Temperature: -65°C
  • Popularity: Low
  • Supply and Demand Status: Shortage
  • Packaging: Bulk
  • Alternative Part Number: CP4733-00055LF1162-22-MST6-9CS3293

You May Also Be Interested in

Samtec Inc.
Cable Assembly Discrete Wire 0.152m 23 POS Discrete Wire Housing to 23 POS Discrete Wire Housing RCP-RCP
Need more? Email Us
TE Connectivity
IDC CABLE-APR64A/ AE64G / APR64A / 64 Position Cable Assembly Rectangular Plug to Plug 0.500' (152.40mm, 6.00")
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 22AWG WHT / 22 AWG Hook-Up, Dual Wall Wire 19/34 White 600V
Need more? Email Us
Samtec Inc.
RF Cable Assemblies
Need more? Email Us
Molex, LLC
FFC Jumper Cable 16Conductors 0.051m 60VAC 0.5A Bag
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.147' (45.00mm, 1.77")
Need more? Email Us
Thomas & Betts
Cable Tie, Toughened Molding Nylon 6.6, Black, Weather Stabilized, 14.21"L, 50lbs
Need more? Email Us
Amphenol
CBL 4POS MALE TO WIRE 23' / Cable Assembly 23.0' (7.00m)
Need more? Email Us
TE Connectivity
CBL 5POS MALE TO FMALE 3.28' / Cable Assembly 3.28' (1.00m)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess