EN
  • EN
  • DE

CJ3837-000

Part No CJ3837-000
Manufacturer TE Connectivity
Catalog Multiple Conductor Cables
Description 55PC CABLE  /  3 Conductor Multi-Conductor Cable White 16 AWG Braid
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr TE Connectivity Raychem Cable Protection
Package Bulk
Cable Type Multi-Conductor
Number of Conductors 3
Wire Gauge 16 AWG
Conductor Strand 19/29
Conductor Material Copper, Tinned
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter 0.177" (4.50mm)
Shield Type Braid
Jacket Color White
Voltage 600 V
Temperature Range - Operating 150°C
Jacket (Insulation) Thickness 0.0080" (0.203mm)
Conductor Insulation Ethylene Tetrafluoroethylene (ETFE)
Shield Material Copper, Tinned
Shield Coverage 85%
Base Product Number CJ38
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Standard Package 1
Win Source Part Number 959839-CJ3837-000
Ultra Librarian 3D Model Ultra Librarian CJ3837-000 CAD Model

Description

The CJ3837-000 is a multi-conductor cable manufactured by TE Connectivity Raychem Cable Protection.

  • Wire Gauge: 16 AWG
  • Voltage Rating: 600 V
  • Temperature Range: -55°C to +150°C
  • Shield Coverage: 85%
  • Applications: Power supplies, instrumentation, and control systems
  • Jacket Color: White
  • Jacket Material: Ethylene Tetrafluoroethylene (ETFE)

You May Also Be Interested in

Alpha Wire
MULTI-PAIR 10COND 28AWG 100' / 10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil 100.0' (30.5m)
Need more? Email Us
3M
CABLE 4COND 18AWG BLACK
Need more? Email Us
Alpha Wire
Ae Tray Cable, M3881 Black Bulk Ft 30CDR12AWG (7/.0305)
Need more? Email Us
Belden Inc.
CBL 1PR 22AWG SHLD / 2 (1 Pair) Conductor Multi-Conductor Cable Red 22 AWG Foil 500.0' (152.4m)
Need more? Email Us
Alpha Wire
MULTI-PAIR 36COND 22AWG 100' / 36 (18 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)
Need more? Email Us
Alpha Wire
CABLE 8COND 20AWG SHLD 100'
Need more? Email Us
Alpha Wire
CABLE 2COND 22AWG SHLD 100' / 2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)
Need more? Email Us
TE Connectivity
55/ CABLE OUTER SPACE / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 24 AWG
Need more? Email Us
TE Connectivity
55PC CABLE / 6 Conductor Multi-Conductor Cable White 22 AWG Braid
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess