Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Accessories
Mfr TE Connectivity AMP Connectors
Series MTC
Package Bulk
Accessory Type Backshell
For Use With/Related Products MTC Series
Features EMX Suppressing
Base Product Number CHA-0276
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 492897-000,CHA-0276-ND,A144473
Standard Package 1
Win Source Part Number 1061633-CHA-0276
Ultra Librarian 3D Model Ultra Librarian CHA-0276 CAD Model

Description

The CHA-0276 is a TE Connectivity AMP Connectors electronic component that belongs to the rectangular connectors accessories category.

  • Accessory Type: Backshell
  • Series: MTC series
  • Features: EMX suppressing
  • RoHS: Non-compliant.

You May Also Be Interested in

Samtec Inc.
CONN HDR 120POS SMD GOLD / 120 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $9.1161
ECAD model for QTH-060-02-F-D-A
TE Connectivity
CONN PLUG 4POS IDC GOLD / 4 Position Rectangular Plug Connector IDC Gold
Lowest to $3.6669
ECAD model for 2-1473562-4
TE Connectivity
CAP PIN ASSY, 4P, FLANGE, SEALED / 4 Rectangular Connectors - Housings Plug Blue 0.209" (5.30mm)
Lowest to $9.8497
ECAD model for 2339729-1
TE Connectivity
CONN HEADER R/A 3POS 3.96MM / Connector Header Through Hole, Right Angle 3 position 0.156" (3.96mm)
Need more? Email Us
ECAD model for 87655-3
TE Connectivity
CONN RCPT 4POS IDC 26AWG GOLD
Lowest to $4.6815
ECAD model for 3-644043-4
Hirose Electric Co Ltd
CONN HEADER R/A 30POS 2MM / Connector Header Through Hole, Right Angle 30 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for DF11-30DP-2DS(24)
TE Connectivity
CONN RCPT 8POS IDC 22AWG GOLD
Lowest to $5.0786
ECAD model for 3-644042-8
TE Connectivity
CONN PLUG HSG 4POS / 4 Rectangular Connectors - Housings Plug Gray
Need more? Email Us
ECAD model for DT06-4S-E008
Hirose Electric Co Ltd
CONN HDR 60POS R/A SMD GOLD / 60 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold
Lowest to $3.5560
ECAD model for FX18-60P-0.8SH

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention