EN
  • EN
  • DE

CGPT-3.2/1.6-0-SP

Part No CGPT-3.2/1.6-0-SP
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description CGPT-3.2/1.6-0-SP METER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Heat Shrink Tubing
Mfr TE Connectivity
Series CGPT
Product Status Active
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Length Enter Number of Meters in Order Quantity
Inner Diameter - Supplied 0.125" (3.18mm)
Inner Diameter - Recovered 0.062" (1.57mm)
Recovered Wall Thickness 0.019" (0.48mm)
Material Polyolefin (PO)
Features Chemical Resistant, Flame Retardant, Solvent Resistant
Color Black
Temperature Range - Operating -40°C ~ 135°C
Shrink Temperature 80°C
Shelf Life 144 Months
Base Product Number CGPT
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Win Source Part Number 1185835-CGPT-3.2/1.6-0-SP
Ultra Librarian 3D Model Ultra Librarian CGPT-3.2/1.6-0-SP CAD Model

Description

The CGPT-3.2/1.6-0-SP is a flexible black heat shrink tubing designed for cable and wire management.

  • Material: Polyolefin (PO)
  • Shrinkage Ratio: 2 to 1
  • Inner Diameter (Supplied): 0.125" (3.18mm)
  • Inner Diameter (Recovered): 0.062" (1.57mm)
  • Recovered Wall Thickness: 0.019" (0.48mm)
  • Shrink Temperature: 80°C
  • Operating Temperature Range: -40°C to 135°C
  • Standard Package: 1 Piece

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us
Qualtek
HEATSHRINK 100/40MM-15M
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Lowest to $16.8851
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Cross Linked Polyolefin Black Heavy Piece
Need more? Email Us
TE Connectivity
HEAT SHRINK / Heat Shrink Tubing ST Polyolefin Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ96 BLACK / Heat Shrink Boot Black 96
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess