The DS1921Z-F50 Thermochron iButton is a robust, self-sufficient temperature logger from Maxim Integrated that offers a unique combination of compact size, durability, and data reliability. This high-precision data logger is encased in a stainless steel iButton form factor, which is not only small and convenient but also highly resistant to environmental hazards such as dust, moisture, and shock, making it ideal for a wide range of temperature monitoring applications.
The DS1921Z-F50 is designed to record temperatures ranging from -40°C to +85°C, with an accuracy of ±1°C, and it comes with a user-programmable sampling rate. It has a large memory capacity that can store up to 2048 time-stamped temperature readings, allowing for long-term data collection without the need for frequent downloads.
One of the key features of the DS1921Z-F50 is its ease of use. It operates on the 1-Wire interface, enabling communication with a host device through a single data line plus ground, for a simplified system integration. The iButton design allows for the logger to be easily attached to objects or locations being monitored, and its durable construction ensures it can withstand harsh environments.
Programming and data retrieval from the DS1921Z-F50 are straightforward. Maxim Integrated provides software tools that facilitate setup, data downloading, and analysis. This makes the device an excellent choice for applications such as supply chain monitoring, environmental data acquisition, HVAC system logging, and industrial process tracking.
The DS1921Z-F50 also features a long battery life, which is essential for applications requiring remote monitoring over extended periods. Its small size and self-contained nature allow it to be deployed in locations where traditional data loggers might not fit or operate effectively.
In summary, the DS1921Z-F50 Thermochron iButton from Maxim Integrated is a versatile, reliable, and convenient solution for anyone needing to track temperature data accurately and efficiently. Its robust design and user-friendly features make it an ideal choice for a variety of industries and applications.