EN
  • EN
  • DE

CWT-9001

Part No CWT-9001
Manufacturer TE Connectivity
Catalog Solder Sleeve
Description SLDR SLEEVE WIRE-WIRE 0.065" CLR / Wire to Wire Solder Sleeve Clear 0.065" (1.65mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Solder Sleeve
Mfr TE Connectivity
Series SolderSleeve CWT, One-Step
Package Bulk
Product Status Active
Type Wire to Wire
Diameter 0.065" (1.65mm)
Length 1.025" (26.04mm)
Color Clear
Base Product Number CWT
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 98631-CWT-9001
Ultra Librarian 3D Model Ultra Librarian CWT-9001 CAD Model

Description

Description

Designed for high reliability and efficiency, the CWT-9001 is a versatile component suitable for an array of projects. Its advanced construction techniques ensure adherence to industry standards, delivering dependable performance across various sectors.

Applications

  • Home Automation Systems
  • Wireless Communication
  • Robotics
  • Instrumentation and Measurement
  • Security Systems

Features & Benefits

  • Robust Performance: Withstands rigorous operational demands.
  • Versatility: Suitable for a wide range of applications.
  • Efficiency: Minimizes power wastage, enhancing battery life.
  • High Compatibility: Easily integrates into existing systems.
  • Safety Certified: Compliant with safety and quality standards.

You May Also Be Interested in

TE Connectivity
S02-08-R
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us
TE Connectivity
Solder Sleeves & Shield Tubing D
Need more? Email Us
TE Connectivity
Solder Sleeves & Shield Tubing S
Need more? Email Us
TE Connectivity
Solder Sleeves & Shield Tubing S
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us
TE Connectivity
Solder Sleeves & Shield Tubing D
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4712 $58.9000
300+ $0.3866 $115.9800
465+ $0.3746 $174.1890
640+ $0.3624 $231.9360
825+ $0.3504 $289.0800
1,105+ $0.3142 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess