EN
  • EN
  • DE

LTC2919CMS-3.3#PBF

Part No LTC2919CMS-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR PREC 10-MSOP / Processor Supervisor 2 Active Low/Open Drain 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.921V, Adj, Adj
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 783129-LTC2919CMS-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2919
Introduction Date February 08, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2919CMS-3.3#PBF CAD Model

Description

LTC2919CMS-3.3#PBF - Precision Voltage Supervisor

The LTC2919CMS-3.3#PBF is a high-accuracy voltage supervisor designed and manufactured by Linear Technology, now part of Analog Devices. This component is engineered to monitor over-voltage and under-voltage conditions, ensuring that electronic systems operate within their specified voltage ranges. It is an essential device for applications that require precise voltage monitoring to protect sensitive electronic circuits.

With a fixed threshold voltage of 3.3V, the LTC2919CMS-3.3#PBF is tailored for systems that utilize a 3.3V power supply rail. It offers a tight threshold accuracy of ±1.5% over the entire temperature range, which is critical for applications where voltage levels must be maintained with high precision.

The LTC2919CMS-3.3#PBF features an adjustable reset timeout period, which can be set by an external capacitor. This flexibility allows designers to tailor the supervisor's response time to the specific needs of their application. Additionally, the device offers a selectable reset timeout that provides either a 200ms minimum delay or an adjustable delay.

This voltage supervisor comes in a compact 10-lead MSOP package, making it suitable for space-constrained applications. It is designed to operate over a wide temperature range from -40°C to 125°C, ensuring reliable performance in various environments.

The LTC2919CMS-3.3#PBF also includes an array of features that enhance its functionality and ease of use. It has an input voltage range from 2.7V to 5.5V, making it compatible with a variety of power supply configurations. Furthermore, it provides a push-pull RESET output which eliminates the need for an external pull-up resistor, simplifying the design and reducing component count.

With its precision monitoring capabilities, the LTC2919CMS-3.3#PBF is an ideal choice for critical applications such as portable devices, automotive electronics, industrial control systems, and computer servers. Its robust feature set ensures that it can maintain the integrity of electronic systems by providing accurate and reliable voltage supervision.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess