EN
  • EN
  • DE

DS2155L

Part No DS2155L
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 100LQFP / T1/E1/J1 Single-Chip Transceiver
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete (End Of Life)
Function Single-Chip Transceiver
Interface E1, HDLC, J1, T1
Number of Circuits 1
Supply Voltage (V) 3.14V ~ 3.47V
Current - Supply 75mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Includes BERT Generator and Detector, CMI Coder and Decoder, HDLC Controller
Part Number Series DS2155
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814158-DS2155L
Ultra Librarian 3D Model Ultra Librarian DS2155L CAD Model

Description

The DS2155L from Maxim Integrated is a comprehensive single-chip transceiver designed for T1 communication. This highly integrated device is engineered to handle all the primary functions required for T1 transmission over twisted-pair cable, making it an ideal solution for a wide range of applications in telecommunications such as T1 multiplexers, routers, and switches.

Key Features

  • Single-Chip Integration: The DS2155L integrates line interface, framer, and Line Interface Unit (LIU) functionalities into a single chip, simplifying design and reducing board space requirements.
  • Crystal-Less Jitter Attenuator: The built-in jitter attenuator eliminates the need for an external crystal, which reduces the overall component count and system cost.
  • Flexible Interface: It offers a variety of interfaces, including a parallel port for connection to microprocessors and a serial port for direct connection to serial interface devices.
  • Programmable: The device is highly programmable, allowing it to be customized for specific applications and requirements.
  • Power Management: With its low power consumption and 3.3V operation, the DS2155L is optimized for power-sensitive applications.

Performance and Reliability

The DS2155L delivers high-performance T1 framing and line interface operation. It supports both D4 (Super Frame) and ESF (Extended Super Frame) formats and is compliant with ANSI T1.403, AT&T Pub 62411, and TR-62411 standards. Its robust design ensures reliable operation in a variety of environmental conditions.

Applications

With its powerful feature set and compact form factor, the DS2155L is suitable for many T1-based applications, including:

  • Channel Service Units (CSUs)
  • Data Service Units (DSUs)
  • T1 Multiplexers
  • Network Routers and Switches
  • Wireless Base Station Controllers

Conclusion

The Maxim Integrated DS2155L T1 Single-Chip Transceiver is an efficient, reliable solution for T1 data transmission requirements. Its integration of multiple functions onto a single chip, along with its programmability and low power consumption, make it an excellent choice for designers and engineers looking to streamline their telecommunications equipment.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
2+ $55.1642 $110.3284
3+ $53.4403 $160.3209
4+ $51.7165 $206.8660
6+ $49.9926 $299.9556
7+ $44.8209 $313.7463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,161 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess