EN
  • EN
  • DE
  • IT

CB7662-000

Part No CB7662-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Heat Shrink Cable Boots & End Caps 202G221-780-0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990955-CB7662-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CB7662-000 CAD Model

Description

TE Connectivity's 990955-CB7662-000 is a fiber optic cable that is designed to provide high-speed data transmission.

  • Product: 990955-CB7662-000
  • Manufacturer: TE Connectivity
  • Function: High-Speed Data Transmission
  • Applications: Telecommunications, Networking, and Industrial Automation
  • Supply and Demand Status: Shortage
  • Alternative Parts: CB7662-000202G221-780-0

You May Also Be Interested in

Molex, LLC
Cable Assembly Mic 4P M/mp St/st D-coded 30M
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=500M
Lowest to $2.9324
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket Cable Assemblies, 2.00mm Pitch
Need more? Email Us
Thomas & Betts
TYS9-280 - Thomas and Betts Ty-Rap TR TYS9280 CABLE TIE 316 SST .27X9I
Need more? Email Us
TE Connectivity
Hook-up Wire 55/LF0114-28-94CS3254
Need more? Email Us
Broadcom Limited
Fiber Optic Cable 1Fibers 2.27mm Black 100m / FIBER OPTIC CBL SIMPLEX 100M
Lowest to $134.3284
Amphenol
CBL 5POS MALE TO WIRE 16.4' / Cable Assembly 16.40' (5.00m)
Need more? Email Us
TE Connectivity
55PC CABLE / 4 (1 Twisted Quad) Conductor Multi-Conductor Cable 24 AWG
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.337' (102.62mm, 4.04")
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess