EN
  • EN
  • DE

C93422

Part No C93422
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY TELECOM DPDT 2A 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2 A
Switching Voltage 250VAC, 220VDC - Max
Load - Max Switching 500VA, 440W
Coil Current 80 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 3.3 VDC
Must Release Voltage 0.5 VDC
Operate Time 5 ms
Release Time 3 ms
Temperature Range - Operating -55°C ~ 85°C
Contact Material Silver Nickel (AgNi), Gold (Au)
Approval Agency cURus
Relay Type Telecom
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1548900-C93422
Ultra Librarian 3D Model Ultra Librarian C93422 CAD Model

Description

N

You May Also Be Interested in

Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173
TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
Panasonic
RELAY GEN PURPOSE DPDT 1A 1.5V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 5VDC
Need more? Email Us
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $5.9043
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 24VDC
Lowest to $7.3330

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess