EN
  • EN
  • DE

BTH3-17-12-1-C-SE

Part No BTH3-17-12-1-C-SE
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description BANDING BACKSHELL, 90 DEG / Silver Connector Backshell, Banding M25x1 17
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series BT, Polamco
Package Box
Type Backshell, Banding
Cable Opening 0.750" (19.05mm)
Diameter - Outside 1.280" (32.50mm)
Shell Size - Insert 17
Thread Size M25x1
Cable Exit 90°
Material Aluminum Alloy
Plating Electroless Nickel
Shielding Unshielded
Color Silver
Features Bandstrap
Includes 4 pcs - 1 Backshell, 1 Bandstrap, 1 Boot, 1 O-Ring
For Use With/Related Products MIL-DTL-38999 Series III, IV
Base Product Number BTH3
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 844-BTH3-17-12-1-C-SE,AAF1148-00
Standard Package 1
Win Source Part Number 1049831-BTH3-17-12-1-C-SE
Ultra Librarian 3D Model Ultra Librarian BTH3-17-12-1-C-SE CAD Model

Description

The BT series backshell and cable clamp is designed for use with MIL-DTL-38999 Series III and IV connectors.

  • Manufacturer: Polamco
  • Series: BT
  • Material: Aluminum alloy
  • Plating: Electroless nickel
  • Shell Size: 17
  • Cable Opening: 0.750 inches (19.05mm)
  • Diameter Outside: 1.280 inches (32.50mm)
  • Thread Size: M25x1
  • Cable Exit: 90°
  • Shielding: Unshielded
  • Color: Silver
  • Pieces Included: Backshell, bandstrap, boot, O-ring (4 pieces)
  • Package: Box
  • Ingress Protection: -
  • Material Flammability Rating: -
  • HTSUS code: 8538.90.8180

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ20 21 OLIV / Shrink Boot Adapters 180° 20/21 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
ADPTR TINEL LOCK STR SHELL 20 / Shrink Boot Adapters 180° 20 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
Amphenol PCD
CONN BACKSHELL BANDING SZ 21 G
Need more? Email Us
TE Connectivity
CONN CABLE CLAMP SZ 22 1 3/16-18
Lowest to $82.1211
TE Connectivity
CONN BACKSHELL ADPT SZ16 17 OLIV
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 17E BLK
Need more? Email Us
Amphenol PCD
CONN BACKSHELL BANDING 15D SLVR
Need more? Email Us
Amphenol PCD
CONN BACKSHELL CLAMP SZ 24 SLVR
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 12 12S
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess