EN
  • EN
  • DE

BTA1-20-24-1-B

Part No BTA1-20-24-1-B
Manufacturer TE Connectivity
Catalog OEM Parts (A - B)
Description Band Strap Backshell for MIL-DTL-26482 II and MIL-DTL-83723 I/II Circular Connectors 20 Shell Size Straight
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049869-BTA1-20-24-1-B
Categories OEM Parts(A-B)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTA1-20-24-1-B CAD Model

Description

The BTA1-20-24-1-B is a rectangular connector from TE Connectivity, specifically designed for robust and reliable wire-to-board connections. This connector is part of the BTA series, known for its durability and ease of use in various industrial and commercial applications. It is engineered to provide secure mating and efficient signal transfer, ensuring consistent performance in demanding environments.

Applications

  • Industrial machinery
  • Automation equipment
  • Robotics
  • Power distribution systems
  • Control panels
  • Lighting systems
  • HVAC systems

Features

  • Rectangular connector design
  • Wire-to-board connection
  • Durable construction
  • Secure mating mechanism
  • Insulation material: PA66
  • Contact material: Brass
  • Operating temperature range: -40°C to +105°C
  • 20 positions
  • 24 AWG wire size

Benefits

  • Reliable connection: Ensures stable and consistent signal transfer, minimizing downtime.
  • Durable performance: Withstands harsh industrial environments, reducing the need for frequent replacements.
  • Easy installation: Simplifies the assembly process, saving time and labor costs.
  • Secure mating: Prevents accidental disconnections, maintaining system integrity.
  • Versatile application: Suitable for a wide range of industrial and commercial applications.
  • High temperature resistance: Performs reliably in high-temperature environments.
  • Compact design: Enables efficient use of space in densely populated electronic systems.

The BTA1-20-24-1-B connector utilizes a PA66 insulation material, providing excellent electrical insulation and mechanical strength. The contacts are made from brass, ensuring good conductivity and resistance to corrosion. This connector is designed to operate in a wide temperature range, from -40°C to +105°C, making it suitable for use in extreme environments. It supports a wire size of 24 AWG, which is commonly used in industrial applications. The secure mating mechanism ensures that the connector remains securely connected, even under vibration or shock. This connector is a dependable solution for wire-to-board connections in various industrial and commercial applications, providing long-lasting and reliable performance.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Kemet
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Bel Fuse Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess